Amphenol Nexus Technologies, Incorporated Pushbutton Switches NX303CB1B-62

Description
Pushbutton Switch SPDT (DB/DM) Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT (DB/DM) Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1967-1054-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1967-1054-ND
Pushbutton Switches 1967-1054-ND
Pushbutton Switch SPDT (DB/DM) Standard Panel Mount, Front

Pushbutton Switch SPDT (DB/DM) Standard Panel Mount, Front

Buy Now Datasheet
Laguna Hills, CA, United States
Pushbutton Switches - NX303CB1B-62
928126-NX303CB1B-62
Pushbutton Switches - NX303CB1B-62 928126-NX303CB1B-62
Manufacturer: AMPHENOL Win Source Part Number: 928126-NX303CB1B-62 Series: NX Features: Pushbutton Switch SPDT (DB/DM) Standard Panel Mount, Front Package: Bulk Mounting: Panel Mount, Front Family Name: NX303CB Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8536.50.9035 Other Part Number: 1967-1054, MS25089-3C

Manufacturer: AMPHENOL
Win Source Part Number: 928126-NX303CB1B-62
Series: NX
Features: Pushbutton Switch SPDT (DB/DM) Standard Panel Mount, Front
Package: Bulk
Mounting: Panel Mount, Front
Family Name: NX303CB
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8536.50.9035
Other Part Number: 1967-1054, MS25089-3C

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
NX303CB1B-62
Pushbutton Switches NX303CB1B-62
Pushbutton Switches Switch with terminal lgs, wshrs, scws, nt

Pushbutton Switches Switch with terminal lgs, wshrs, scws, nt

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1967-1054-ND 928126-NX303CB1B-62 NX303CB1B-62
Product Name Pushbutton Switches Pushbutton Switches - NX303CB1B-62 Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST)
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-G-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP8LB-110D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details