SWP -- PUSH BUTTON SWITCH
Trigon Components, Inc.
Push Button Switch
SWP
Description
SERIES
SWP
DESCRIPTION
Push Button Switch
RATING
0.3A, 30VDC, 1A, 25VDC
WITHSTAND VOLTAGE
500VAC
WORKING TEMPERATURE
-15°C to +50 Deg C
PACKAGE
TH
Datasheet
Description
SERIES
SWP
DESCRIPTION
Push Button Switch
RATING
0.3A, 30VDC, 1A, 25VDC
WITHSTAND VOLTAGE
500VAC
WORKING TEMPERATURE
-15°C to +50 Deg C
PACKAGE
TH
Datasheet
Suppliers
SERIES
SWP
DESCRIPTION
Push Button Switch
RATING
0.3A, 30VDC, 1A, 25VDC
WITHSTAND VOLTAGE
500VAC
WORKING TEMPERATURE
-15°C to +50 Deg C
PACKAGE
TH
|
| SERIES | SWP |
| DESCRIPTION | Push Button Switch |
| RATING | 0.3A, 30VDC, 1A, 25VDC |
| WITHSTAND VOLTAGE | 500VAC |
| WORKING TEMPERATURE | -15°C to +50 Deg C |
| PACKAGE | TH |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
SWP |
|
Product Name
|
Push Button Switch |
|
Actuator Specifications
|
Raised (Plunger Style) Pushbutton
|
|
Switching Mechanism
|
Double Pole, Double Throw (DPDT); 4PDT, 6PDT
|
|
Terminal Type
|
Straight PC Pins
|
|
Max Current Rating
|
0.3000 amps
|
|
Max DC Voltage Rating
|
30 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Illuminated Switch; Pilot Light
Base Material
Thermoplastic / Plastic
Operating Temp
-55 to 85 F (-48.33 to 29.44 C)
View Details
Actuator Specifications
Cap
Switch Function
Momentary Contact
Configuration
Normally Closed (NC)
View Details
Actuator Specifications
Flush Pushbutton; Round, Button, Flush
Switch Function
Momentary Contact
Configuration
Normally Open (NO)
View Details
3 suppliers
Midwest Motion Products, Inc.
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details