Trigon Components, Inc. Push Switch SPS

Description
SERIES SPS DESCRIPTION Push Switch RATING 0.3A, 30VDC WITHSTAND VOLTAGE 500VAC WORKING TEMPERATURE -10°C to +50 Deg C PACKAGE TH
Datasheet
Description
SERIES SPS DESCRIPTION Push Switch RATING 0.3A, 30VDC WITHSTAND VOLTAGE 500VAC WORKING TEMPERATURE -10°C to +50 Deg C PACKAGE TH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Switch - SPS - Trigon Components, Inc.
Brea, CA, USA
Push Switch
SPS
Push Switch SPS
SERIES SPS DESCRIPTION Push Switch RATING 0.3A, 30VDC WITHSTAND VOLTAGE 500VAC WORKING TEMPERATURE -10°C to +50 Deg C PACKAGE TH
SERIESSPS
DESCRIPTIONPush Switch
RATING0.3A, 30VDC
WITHSTAND VOLTAGE500VAC
WORKING TEMPERATURE-10°C to +50 Deg C
PACKAGETH
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Pushbutton Switches
Product Number SPS
Product Name Push Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switching Mechanism Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); 4PDT, 6PDT, 8PDT
Terminal Type Straight PC Pins
Max Current Rating 0.3000 amps
Max DC Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1115780 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details
22mm Illuminated Flush Push Buttons - 2ALF5LB-024 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
4 suppliers
Micro switches - M 302/303 - M. 302-00/11Y -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 194 F (-30 to 90 C)
View Details
Momentary Action, MIL-PRF-8805/96 - PE - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
View Details