Waldom Electronics Dip Switch 35-967

Description
100 MILLIAMPERE AT 50 VDC CONTACT RATING -40 TO 85 DEG C OPERATING TEMPERATURE 7 POSITION(S) GOLD OVER SILVER OVER PALLADIUM CONTACT MATERIAL TAPE SEAL SEAL TYPE GC[T] BRAND
Datasheet
Description
100 MILLIAMPERE AT 50 VDC CONTACT RATING -40 TO 85 DEG C OPERATING TEMPERATURE 7 POSITION(S) GOLD OVER SILVER OVER PALLADIUM CONTACT MATERIAL TAPE SEAL SEAL TYPE GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Switch - 35-967 - Waldom Electronics
Rockford, IL, USA
Dip Switch
35-967
Dip Switch 35-967
100 MILLIAMPERE AT 50 VDC CONTACT RATING -40 TO 85 DEG C OPERATING TEMPERATURE 7 POSITION(S) GOLD OVER SILVER OVER PALLADIUM CONTACT MATERIAL TAPE SEAL SEAL TYPE GC[T] BRAND
  • 100 MILLIAMPERE AT 50 VDC CONTACT RATING
  • -40 TO 85 DEG C OPERATING TEMPERATURE
  • 7 POSITION(S)
  • GOLD OVER SILVER OVER PALLADIUM CONTACT MATERIAL
  • TAPE SEAL SEAL TYPE
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category DIP Switches
Product Number 35-967
Product Name Dip Switch
Number of Positions Available 7
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-160-957TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
A6SN Slide DIP Switch - A6SN-2104-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 1825013-1 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
2 suppliers