Waldom Electronics Dip Switch 35-953

Description
100 MILLIAMPERE AT 50 VDC CONTACT RATING -20 TO 60 DEG C OPERATING TEMPERATURE 4 POSITION(S) GOLD OVER NICKEL OVER BRONZE CONTACT MATERIAL TAPE SEAL SEAL TYPE GC[T] BRAND
Datasheet
Description
100 MILLIAMPERE AT 50 VDC CONTACT RATING -20 TO 60 DEG C OPERATING TEMPERATURE 4 POSITION(S) GOLD OVER NICKEL OVER BRONZE CONTACT MATERIAL TAPE SEAL SEAL TYPE GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Switch - 35-953 - Waldom Electronics
Rockford, IL, USA
Dip Switch
35-953
Dip Switch 35-953
100 MILLIAMPERE AT 50 VDC CONTACT RATING -20 TO 60 DEG C OPERATING TEMPERATURE 4 POSITION(S) GOLD OVER NICKEL OVER BRONZE CONTACT MATERIAL TAPE SEAL SEAL TYPE GC[T] BRAND
  • 100 MILLIAMPERE AT 50 VDC CONTACT RATING
  • -20 TO 60 DEG C OPERATING TEMPERATURE
  • 4 POSITION(S)
  • GOLD OVER NICKEL OVER BRONZE CONTACT MATERIAL
  • TAPE SEAL SEAL TYPE
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category DIP Switches
Product Number 35-953
Product Name Dip Switch
Number of Positions Available 4
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-160-944TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
A6SN Slide DIP Switch - A6SN-4101-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 12.1 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 2319848-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 3
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP & SIP Switches - 1156283 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
View Details