Waldom Electronics Dip Switch 35-968

Description
0.88 INCH 0.3 INCH 0.38 INCH 1 CONTACT RATING -40 TO 85 DEG C OPERATING TEMPERATURE SOLDER TERMINAL TYPE 8 POSITION(S) GOLD OVER SILVER OVER PALLADIUM CONTACT MATERIAL .1 PIN PITCH PIN PITCH - UOM IN
Datasheet
Description
0.88 INCH 0.3 INCH 0.38 INCH 1 CONTACT RATING -40 TO 85 DEG C OPERATING TEMPERATURE SOLDER TERMINAL TYPE 8 POSITION(S) GOLD OVER SILVER OVER PALLADIUM CONTACT MATERIAL .1 PIN PITCH PIN PITCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Switch - 35-968 - Waldom Electronics
Rockford, IL, USA
Dip Switch
35-968
Dip Switch 35-968
0.88 INCH 0.3 INCH 0.38 INCH 1 CONTACT RATING -40 TO 85 DEG C OPERATING TEMPERATURE SOLDER TERMINAL TYPE 8 POSITION(S) GOLD OVER SILVER OVER PALLADIUM CONTACT MATERIAL .1 PIN PITCH PIN PITCH - UOM IN
  • 0.88 INCH
  • 0.3 INCH
  • 0.38 INCH
  • 1 CONTACT RATING
  • -40 TO 85 DEG C OPERATING TEMPERATURE
  • SOLDER TERMINAL TYPE
  • 8 POSITION(S)
  • GOLD OVER SILVER OVER PALLADIUM CONTACT MATERIAL
  • .1 PIN PITCH
  • PIN PITCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category DIP Switches
Product Number 35-968
Product Name Dip Switch
Number of Positions Available 8
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Hexadecimal Complement
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP & SIP Switches - 334965A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6H Slide DIP Switch - A6H-4101-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 6.31 x 4.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switches - 486-3-160-943TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details