Waldom Electronics Dip Switch 35-971

Description
7.62 INCH 9.65 INCH 100 MILLIAMPERE AT 50 VDC CONTACT RATING PC MOUNTING -40 TO 85 DEG C OPERATING TEMPERATURE 8 POSITION(S) GOLD OVER SILVER OVER PALLADIUM CONTACT MATERIAL 2.54 INCH ROW PITCH TAPE SEAL SEAL TYPE 2.54 PIN PITCH GC[T] BRAND PIN PITCH - UOM IN
Datasheet
Description
7.62 INCH 9.65 INCH 100 MILLIAMPERE AT 50 VDC CONTACT RATING PC MOUNTING -40 TO 85 DEG C OPERATING TEMPERATURE 8 POSITION(S) GOLD OVER SILVER OVER PALLADIUM CONTACT MATERIAL 2.54 INCH ROW PITCH TAPE SEAL SEAL TYPE 2.54 PIN PITCH GC[T] BRAND PIN PITCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Switch - 35-971 - Waldom Electronics
Rockford, IL, USA
Dip Switch
35-971
Dip Switch 35-971
7.62 INCH 9.65 INCH 100 MILLIAMPERE AT 50 VDC CONTACT RATING PC MOUNTING -40 TO 85 DEG C OPERATING TEMPERATURE 8 POSITION(S) GOLD OVER SILVER OVER PALLADIUM CONTACT MATERIAL 2.54 INCH ROW PITCH TAPE SEAL SEAL TYPE 2.54 PIN PITCH GC[T] BRAND PIN PITCH - UOM IN
  • 7.62 INCH
  • 9.65 INCH
  • 100 MILLIAMPERE AT 50 VDC CONTACT RATING
  • PC MOUNTING
  • -40 TO 85 DEG C OPERATING TEMPERATURE
  • 8 POSITION(S)
  • GOLD OVER SILVER OVER PALLADIUM CONTACT MATERIAL
  • 2.54 INCH ROW PITCH
  • TAPE SEAL SEAL TYPE
  • 2.54 PIN PITCH
  • GC[T] BRAND
  • PIN PITCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category DIP Switches
Product Number 35-971
Product Name Dip Switch
Number of Positions Available 8
Unlock Full Specs
to access all available technical data

Similar Products

A6H Slide DIP Switch - A6H-0101-PM - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 13.93 x 4.5 mm
Terminal Type Other Terminal Type
View Details
Rotary Encoded DIP Switches - 241257 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
DIP Switch - 2-2396233-4 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details