Waldom Electronics Dip Switch 35-957

Description
13 INCH 8 INCH 100 MILLIAMPERE AT 50 VDC CONTACT RATING PC MOUNTING -20 TO 60 DEG C OPERATING TEMPERATURE 8 POSITION(S) GOLD OVER NICKEL OVER BRONZE CONTACT MATERIAL 7.62 INCH ROW PITCH TAPE SEAL SEAL TYPE 2.54 PIN PITCH GC[T] BRAND PIN PITCH - UOM IN
Datasheet
Description
13 INCH 8 INCH 100 MILLIAMPERE AT 50 VDC CONTACT RATING PC MOUNTING -20 TO 60 DEG C OPERATING TEMPERATURE 8 POSITION(S) GOLD OVER NICKEL OVER BRONZE CONTACT MATERIAL 7.62 INCH ROW PITCH TAPE SEAL SEAL TYPE 2.54 PIN PITCH GC[T] BRAND PIN PITCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Switch - 35-957 - Waldom Electronics
Rockford, IL, USA
Dip Switch
35-957
Dip Switch 35-957
13 INCH 8 INCH 100 MILLIAMPERE AT 50 VDC CONTACT RATING PC MOUNTING -20 TO 60 DEG C OPERATING TEMPERATURE 8 POSITION(S) GOLD OVER NICKEL OVER BRONZE CONTACT MATERIAL 7.62 INCH ROW PITCH TAPE SEAL SEAL TYPE 2.54 PIN PITCH GC[T] BRAND PIN PITCH - UOM IN
  • 13 INCH
  • 8 INCH
  • 100 MILLIAMPERE AT 50 VDC CONTACT RATING
  • PC MOUNTING
  • -20 TO 60 DEG C OPERATING TEMPERATURE
  • 8 POSITION(S)
  • GOLD OVER NICKEL OVER BRONZE CONTACT MATERIAL
  • 7.62 INCH ROW PITCH
  • TAPE SEAL SEAL TYPE
  • 2.54 PIN PITCH
  • GC[T] BRAND
  • PIN PITCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category DIP Switches
Product Number 35-957
Product Name Dip Switch
Number of Positions Available 8
Unlock Full Specs
to access all available technical data

Similar Products

A6H Slide DIP Switch - A6H-4101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 6.31 x 4.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
DIP Switch - 2-2396233-6 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers
DIP Switches - 486-3-163-008-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details