Waldom Electronics Dip Switch 35-962

Description
100 MILLIAMPERE AT 50 VDC CONTACT RATING -40 TO 85 DEG C OPERATING TEMPERATURE 2 POSITION(S) GOLD OVER SILVER OVER PALLADIUM CONTACT MATERIAL TAPE SEAL SEAL TYPE GC[T] BRAND
Datasheet
Description
100 MILLIAMPERE AT 50 VDC CONTACT RATING -40 TO 85 DEG C OPERATING TEMPERATURE 2 POSITION(S) GOLD OVER SILVER OVER PALLADIUM CONTACT MATERIAL TAPE SEAL SEAL TYPE GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Switch - 35-962 - Waldom Electronics
Rockford, IL, USA
Dip Switch
35-962
Dip Switch 35-962
100 MILLIAMPERE AT 50 VDC CONTACT RATING -40 TO 85 DEG C OPERATING TEMPERATURE 2 POSITION(S) GOLD OVER SILVER OVER PALLADIUM CONTACT MATERIAL TAPE SEAL SEAL TYPE GC[T] BRAND
  • 100 MILLIAMPERE AT 50 VDC CONTACT RATING
  • -40 TO 85 DEG C OPERATING TEMPERATURE
  • 2 POSITION(S)
  • GOLD OVER SILVER OVER PALLADIUM CONTACT MATERIAL
  • TAPE SEAL SEAL TYPE
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category DIP Switches
Product Number 35-962
Product Name Dip Switch
Number of Positions Available 2
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch, J-type terminal - DTCJ SMT DIP switches designed for space-saving applications - SCHURTER Inc
Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 50 volts
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
A6A Sealed Rotary DIP Switch - A6A-10RW - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 13.5 x 10 x 10 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1825190-7 - TE Connectivity
Specs
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Max Current Rating 2 amps
View Details
6 suppliers