Waldom Electronics Dip Switch 35-965

Description
100 MILLIAMPERE AT 50 VDC CONTACT RATING -40 TO 85 DEG C OPERATING TEMPERATURE 5 POSITION(S) GOLD OVER SILVER OVER PALLADIUM CONTACT MATERIAL TAPE SEAL SEAL TYPE GC[T] BRAND
Datasheet
Description
100 MILLIAMPERE AT 50 VDC CONTACT RATING -40 TO 85 DEG C OPERATING TEMPERATURE 5 POSITION(S) GOLD OVER SILVER OVER PALLADIUM CONTACT MATERIAL TAPE SEAL SEAL TYPE GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Switch - 35-965 - Waldom Electronics
Rockford, IL, USA
Dip Switch
35-965
Dip Switch 35-965
100 MILLIAMPERE AT 50 VDC CONTACT RATING -40 TO 85 DEG C OPERATING TEMPERATURE 5 POSITION(S) GOLD OVER SILVER OVER PALLADIUM CONTACT MATERIAL TAPE SEAL SEAL TYPE GC[T] BRAND
  • 100 MILLIAMPERE AT 50 VDC CONTACT RATING
  • -40 TO 85 DEG C OPERATING TEMPERATURE
  • 5 POSITION(S)
  • GOLD OVER SILVER OVER PALLADIUM CONTACT MATERIAL
  • TAPE SEAL SEAL TYPE
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category DIP Switches
Product Number 35-965
Product Name Dip Switch
Number of Positions Available 5
Unlock Full Specs
to access all available technical data

Similar Products

A6S-H Slide DIP Switch - A6S-3101-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 8.56 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Rotary Encoded DIP Switches - 241259 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
DIP Switch - 1825058-7 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers
DIP Switches - 486-3-162-113-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details