Waldom Electronics Dip Switch 35-974

Description
100 MILLIAMPERE AT 50 VDC CONTACT RATING -40 TO 85 DEG C OPERATING TEMPERATURE 12 POSITION(S) GOLD OVER SILVER OVER PALLADIUM CONTACT MATERIAL TAPE SEAL SEAL TYPE GC[T] BRAND
Datasheet
Description
100 MILLIAMPERE AT 50 VDC CONTACT RATING -40 TO 85 DEG C OPERATING TEMPERATURE 12 POSITION(S) GOLD OVER SILVER OVER PALLADIUM CONTACT MATERIAL TAPE SEAL SEAL TYPE GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Switch - 35-974 - Waldom Electronics
Rockford, IL, USA
Dip Switch
35-974
Dip Switch 35-974
100 MILLIAMPERE AT 50 VDC CONTACT RATING -40 TO 85 DEG C OPERATING TEMPERATURE 12 POSITION(S) GOLD OVER SILVER OVER PALLADIUM CONTACT MATERIAL TAPE SEAL SEAL TYPE GC[T] BRAND
  • 100 MILLIAMPERE AT 50 VDC CONTACT RATING
  • -40 TO 85 DEG C OPERATING TEMPERATURE
  • 12 POSITION(S)
  • GOLD OVER SILVER OVER PALLADIUM CONTACT MATERIAL
  • TAPE SEAL SEAL TYPE
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category DIP Switches
Product Number 35-974
Product Name Dip Switch
Number of Positions Available 12
Unlock Full Specs
to access all available technical data

Similar Products

A6HR Piano DIP Switch - A6HR-0104-PM - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 4.2 x 13.83 x 6.75 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP & SIP Switches - 2047865 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
View Details
DIP Switch - 1-1825033-1 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
3 suppliers