Powell Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
Page:
1
500
1000
1500
1650
1700
1750
1800
1850
1900
1910
1920
1930
1940
1950
1960
1969
1970
1971
1972
1973
1974
1975
1976
1977
1978
1979
1980
1981
1990
2000
2010
2020
2030
2040
2050
2100
2150
2200
2250
2300
2500
2906
| Product Name | Notes |
|---|---|
| AE3 37C 37#22D SKT PLUG | |
| CONNECTING DEVICES - 38999 CONNECTORS | |
| Connector | |
| D38999 SERIES III CONNECTOR | |
| Self Locking RFI Plug, Class W | |
| Self-Locking, RFI Grounding Plug | |
| TV 12C 8#20 4#16 PIN PLUG | |
| TV 19C 19#20 PIN PLUG CAD | |
| TV 19C 19#20 PIN PLUG | |
| TV 19C 19#20 SKT PLUG | |
| TV 37C 37#22D PIN PLUG CAD | |
| TV 37C 37#22D PIN PLUG | |
| TV 37C 37#22D SKT PLUG CAD | |
| TV 37C 37#22D SKT PLUG | |
| TV 5C 5#16 PIN PLUG | |
| TV 5C 5#16 SKT PLUG |
| << Prev | Next >> |