Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/26WD97SN

Description
Self Locking RFI Plug, Class W
Request a Quote Datasheet
Description
Self Locking RFI Plug, Class W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/26WD97SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26WD97SN
MIL Spec Connector - MIL-DTL-38999 III D38999/26WD97SN
Self Locking RFI Plug, Class W

Self Locking RFI Plug, Class W

Buy Now
AE3 12C 8#20 4#16 SKT PLUG

AE3 12C 8#20 4#16 SKT PLUG

Buy Now
Circular Conn, Plug, 15-97, Cable; Military Specification Aero Electric - 98Y5082 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 15-97, Cable; Military Specification Aero Electric
98Y5082
Circular Conn, Plug, 15-97, Cable; Military Specification Aero Electric 98Y5082
CIRCULAR CONN, PLUG, 15-97, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 15-97, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26WD97SN Conesys Aero-Electric D38999/26WD97SN 98Y5082
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Plug, 15-97, Cable; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2400 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details