Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/26WD35PN

Description
AE3 37C 37#22D PIN PLUG
Request a Quote Datasheet
Description
AE3 37C 37#22D PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 37C 37#22D PIN PLUG

AE3 37C 37#22D PIN PLUG

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/26WD35PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26WD35PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26WD35PN
Self Locking RFI Plug, Class W

Self Locking RFI Plug, Class W

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26WD35PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26WD35PN
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Plug, 15-35, Cable; Military Specification Aero Electric - 98Y5077 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 15-35, Cable; Military Specification Aero Electric
98Y5077
Circular Conn, Plug, 15-35, Cable; Military Specification Aero Electric 98Y5077
CIRCULAR CONN, PLUG, 15-35, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONN, PLUG, 15-35, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/26WD35PN D38999/26WD35PN 98Y5077
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Plug, 15-35, Cable; Military Specification Aero Electric
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details