Powell Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
Page:
1
500
1000
1500
1650
1700
1750
1800
1850
1900
1920
1930
1940
1950
1960
1970
1975
1976
1977
1978
1979
1980
1981
1982
1983
1984
1985
1986
1987
1990
2000
2010
2020
2030
2040
2050
2100
2150
2200
2250
2300
2500
2906
| Product Name | Notes |
|---|---|
| AE3 128C 128#22D PIN PLUG | |
| AE3 24C 12#16 12#12 SKT PLUG | |
| AE3 43C 23#20 20#16 PIN PLUG | |
| CONNECTING DEVICES - 38999 CONNECTORS | |
| CONNECTOR | |
| D38999 SERIES III CONNECTOR | |
| D38999/26WJ19SC | |
| Self Locking RFI Plug, Class W | |
| Self-Locking, RFI Grounding Plug | |
| TV 128C 128#22D PIN PLUG CAD | |
| TV 128C 128#22D PIN PLUG | |
| TV 128C 128#22D SKT PLUG | |
| TV 19C 19#12 SKT PLUG | |
| TV 29C 29#16 PIN PLUG CAD | |
| TV 30C MIXED PIN PLUG CAD | |
| TV 30C MIXED PIN PLUG | |
| TV 30C MIXED SKT PLUG | |
| TV 39C 39#16 SKT PLUG |
| << Prev | Next >> |