Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/26WD97PN

Description
AE3 12C 8#20 4#16 PIN PLUG
Request a Quote Datasheet
Description
AE3 12C 8#20 4#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 12C 8#20 4#16 PIN PLUG

AE3 12C 8#20 4#16 PIN PLUG

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/26WD97PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26WD97PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26WD97PN
Self Locking RFI Plug, Class W

Self Locking RFI Plug, Class W

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26WD97PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26WD97PN
Self Locking RFI Plug, Class W

Self Locking RFI Plug, Class W

Buy Now
Circular Conn, Plug, 15-97, Cable; Military Specification Aero Electric - 98Y5081 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 15-97, Cable; Military Specification Aero Electric
98Y5081
Circular Conn, Plug, 15-97, Cable; Military Specification Aero Electric 98Y5081
CIRCULAR CONN, PLUG, 15-97, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONN, PLUG, 15-97, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/26WD97PN D38999/26WD97PN 98Y5081
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Plug, 15-97, Cable; Military Specification Aero Electric
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin - 190338 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details