Jewell Instruments, LLC Datasheets for Tilt Sensors
Tilt sensors measure tilt angle with reference to the earth’s ground plane.
Tilt Sensors: Learn more
| Product Name | Notes |
|---|---|
| An extremely sensitive and rugged transducer designed to provide horizontal angle or vertical deviation measurements with virtually infinite resolution. The Jewell LSRP Series meets the needs of applications with space... | |
| Biaxial Inclinometer is a ±14.5 to ±90 device, with lower ranges available with customization. The Jewell LCF 196 Series is a high accuracy sensor designed for applications where high levels... | |
| Digital Ethernet Output - Single and Dual Axis for a wide variety of applications. The Jewell eDXI-100/200 Series single or dual digital inclinometer takes Jewell’s highly accurate closed loop sensor... | |
| Digital Output - Single or Dual Axis for a wide variety of applications. The Jewell DXI-100/200 Series single or dual digital inclinometer takes Jewell’s highly accurate analog closed loop sensor... | |
| Features Mounts horizontally or vertically to match AccuStar footprint Extremely Rugged Lower Cost than traditional force-balanced inclinometers Greater Precision than MEMS technologies Withstands up to 500g shock +/-5V, 0-5V or... | |
| Input Ranges From ±3° to ±90° and offers excellent turn on repeatability. The Jewell LCI Series Inclinometer is a ±3° to ±90° device designed for low frequency tilt sensing applications. | |
| Input Ranges From ±3° to ±90° Rugged, High Precision, Low Cost, Single-Ended Power Input Inclinometer The Jewell Emerald Series inclinometer is a low cost, high precision inclinometer designed with higher... | |
| Input Ranges From ±3.0° to ±90° With High Reliability, High Resolution, and Three Axis The Jewell LCF 3000 Series tri axis inclinometer is a rugged, high accuracy version of the... | |
| The Jewell LCF-2330 Series Inclinometer is a dual axis version of the rugged and high accuracy LCF Series. The design of the LCF-2330 Series was optimized to provide the high... | |
| The LCF-100 Series Inclinometer provides excellent turn on repeatability and very low hysteris The Jewell LCF-100 Series Flexure Suspension Servo Fluid Damped Inclinometer is a ±1° to ±90° device designed... | |
| IRIS combines a digital, dual-axis clinometer and a powerful control device in one compact unit. This remarkable instrument enables you to measure and respond to rotational movements in any direction... | |
| Little Dipper is an in-place inclinometer system for monitoring slopes, embankments, deep excavations, tunnels, tank foundations, retaining walls and other types of ground movement. Installed as a string of vertical... | |
| Model 711-2 and 716-2 Floor Mount and Wall Mount Tiltmeters bolt or clamp to any surface and are well suited for areas of heavy traffic or vibration. They are identical... | |
| Model 711-2(X) with fixed gain and filter is a weatherproof version of our popular Model 711- 2 Floor Mount Tiltmeter. This precision instrument bolts or clamps to any surface and... | |
| Model 901 (horizontal) and 902 (vertical) Biaxial Clinometers accurately measure angular position with the same performance as Model 900, but in a slim design for use in narrow spaces. These... | |
| Model D701 Digital Platform Tiltmeter is the digital version of our Model 701-2 Platform Tiltmeter. The Invar leveling legs make it a great choice for rapid installation. The NEMA 4X... | |
| The A850-D MEMS Tuff Tilt series is available in uniaxial and biaxial configurations. This presents a robust and rugged design for industrial use, but with the benefit of low-cost MEMS... | |
| The A850-S MEMS Tuff Tilt series is available in uniaxial and biaxial configurations. This presents a robust and rugged design for industrial use, but with the benefit of low-cost MEMS... | |
| The biaxial Model 701-2 Platform Tiltmeter is our most popular design for rapid installation and high precision. Using its built-in Invar leveling legs, it can be set up and operating... | |
| The biaxial Model 701-2(4X) Platform Tiltmeter delivers high precision and the same ease of installation as Model 701-2, but in a weatherproof housing. With its adjustable Invar legs, you can... | |
| The C850 MEMS Tuff Tilt series is available in uniaxial and biaxial configurations. This presents a robust and rugged design for industrial use, but with the benefit of low-cost MEMS... | |
| The Clinometer Pak 420 is the packaged version of our Tulip 4-20 mA clinometer. Its rugged aluminum enclosure provides mechanical and environmental protection for indoor or outdoor use. This uniaxial... | |
| The dual-axis Model 900 is an inexpensive, gravity-referenced clinometer with analog voltage output and compact dimensions. Sold without a housing, its small size and performance make it an excellent choice... | |
| The JDI-100/200 series is a digitally temperature compensated inclinometer available in single (JDI- 100) and dual (JDI-200) axis configurations. This presents a robust and rugged design for industrial use, but... | |
| The Jewell Emerald Series inclinometer is a low cost, high precision inclinometer designed with higher accuracy sensor than comparable MEMS devices. Outline Diagram Applications include robotics, construction equipment, industrial measurement... | |
| The Jewell Emerald Series inclinometer is a low cost, high precision inclinometer designed with higher accuracy than comparable MEMS devices. Applications include robotics, construction equipment, industrial measurement and control, and... | |
| The Jewell Instruments model AMH is a high precision MEMS inclinometer. Standard units are available with 0-5V, 0.5-4.5V, or 4-20mA output options. All AMH series inclinometers are rated IP6 7for... | |
| The Jewell Instruments model AML is a low cost analog MEMS inclinometer for industrial applications. Standard units are available with 0-5V, 0.5-4.5V and 4-20mA output options. All AML series inclinometers... | |
| The Jewell Instruments model AMS is a mid-level performance analog MEMS inclinometer for industrial applications. Standard units are available with 0-5V, 0.5-4.5V and 4-20mA output options. All AMS series inclinometers... | |
| The Jewell Instruments model DMH is a high precision MEMS inclinometer. Units are available with RS232, RS422, RS485 and UART TTL options. All DMH series inclinometers are rated IP67 for... | |
| The Jewell Instruments model DML is a low cost digital MEMS inclinometer for industrial applications. Units are available with RS232, RS485 and UART TTL output options. All DML series inclinometers... | |
| The JMI-100/200 series is available in single (JMI-100) and dual (JMI-200) axis configurations. This presents a robust and rugged design for industrial use, but with the benefit of low-cost MEMS... | |
| The LCF-300 Series Inclinometer is a rugged, high performance, single-axis tilt sensor designed for peak performance in extreme conditions. The fluid damped mechanism delivers superior noise rejection in high shock... | |
| The LCF-300 Series Inclinometer is a rugged, high performance, single-axis tilt sensor designed for peak performance in extreme conditions. The fluid damped mechanism delivers superior noise rejection in high shock... | |
| The LSOX Series Inclinometer is a rugged, high performance, single-axis tilt sensor designed for peak performance in extreme conditions. The fluid damped mechanism delivers superior noise rejection in high shock... | |
| The Model 800P Portable Tiltmeter is a versatile and accurate hand-held instrument for monitoring structural and foundation movement. Measurements are taken from tilt plates that have been cemented or bolted... | |
| The Model 802 DeepWater is the fully submersible cousin of our Model 801 Tuff Tilt. Performance features are the same, but the DeepWater housing is machined from a solid piece... | |
| The model 820 Shallow Water is a high-precision submersible tiltmeter for use in offshore ocean applications. Using an absolute gravity referenced electrolytic sensor, the 820 delivers superior measurement accuracy with... | |
| The Model 84053 Ceramic Sensor Assembly is available without the mounting bracket as our uniaxial Model 59577 Ceramic Sensor. Performance is the same. | |
| The Model 84053 Ceramic Sensor Assembly is made with an alumina sensor body that provides superior thermal and mechanical performance. The precision sensor has a fast warm-up, high sensitivity, high... | |
| The Model 84064-02 Ceramic Sensor Assembly is available without the mounting bracket as our uniaxial Model 59579-02 Ceramic Sensor. Performance is the same. | |
| The Model 84064-02 Ceramic Tilt Sensor Assembly has terrific linearity over a full +/-75 degrees of angular range. The alumina sensor has a fast warm-up and excellent thermal, mechanical and... | |
| The Model 904-T Clinometer Pak unites our Model 900 Biaxial Clinometer with a weatherproof NEMA 4X (IP65) enclosure for indoor or outdoor applications that demand mechanical and environmental protection. Choose... | |
| The model A601-2 Platform mount tiltmeter is our new micrometer adjustment design for high precision tilt measurements. Units come with built-in micrometer leveling legs, for easy installation on any horizontal... | |
| The model AMI is a high precision MEMS inclinometer with built-in thermal compensation. Standard units come with 0-5V, 0.5-4.5V or 4-20mA output options. All AMI series inclinometers are rated IP67... | |
| The model D711 Floor-Mount Tiltmeter is a rugged,high-precisio n instrument with advanced digital firmware. Output is RS232 or RS422 (RS485 full duplex). The D711 bolts or clamps to any horizontal... | |
| The model DMS is a mid-level performance digital MEMS inclinometer for industrial applications. Standard units are available in RS232, RS485 and UAR TTTL interface options. All DMS series inclinometers are... | |
| This economical biaxial clinometer has a wide variety of industrial, scientific and GPS uses. Many thousands are used today for antenna positioning, surface and subsea marine applications, structural monitoring, and... | |
| Tuff Tilt 420 delivers the great performance of Model 801 in a tiltmeter with 4-20 mA output. It combines precision, long-term stability and rugged durability in a compact and reliable... | |
| Tuff Tilt is a precise and rugged uniaxial tiltmeter suitable for many different applications. This workhorse is widely used for structural monitoring and for industrial test and measurement. Housed in... | |
| Tulip 4-20mA Uniaxial Clinometers are compact and accurate uniaxial instruments for measuring angular position where space is limited. Dimensions are the same as Models 901 and 902. High-gain, standard and... | |
| ± 1° to ± 90° Input Full Range 1 µrad Resolution Available Internal Temp Sensor High level ± 5VDC Output Low Output Impedance 4-20mA or ± 5 Vdc outputs | |
| ±14.5°, ±30° & ±90° Ranges Single and Dual-Axis Available Resolution of 3 mrad RoHS Compliant Analog ±5V Output -40° to +85°C Operating Range Temperature Sensor Option Available |