Jewell Instruments, LLC Digitial Platform Tiltmeter Model D701

Description
Model D701 Digital Platform Tiltmeter is the digital version of our Model 701-2 Platform Tiltmeter. The Invar leveling legs make it a great choice for rapid installation. The NEMA 4X enclosure provides excellent protection from moisture and wet weather. This precision instrument has a 16-bit A/D converter, low-noise electronics and two orthogonal electrolytic tilt sensors. It comes with a real-time clock, 540K of FLASH memory for on-board data storage, and our ZAGI user-interface software. User-selectable firmware commands include auto zero, sampling frequency, low-pass filtering and serial data protocol (RS232 or RS422). Output data format (X tilt, Y tilt, temperature, serial no.) is also user-selectable. Several GPS-compatible formats are provided. Ask us about wireless connectivity for these devices.
Description
Model D701 Digital Platform Tiltmeter is the digital version of our Model 701-2 Platform Tiltmeter. The Invar leveling legs make it a great choice for rapid installation. The NEMA 4X enclosure provides excellent protection from moisture and wet weather. This precision instrument has a 16-bit A/D converter, low-noise electronics and two orthogonal electrolytic tilt sensors. It comes with a real-time clock, 540K of FLASH memory for on-board data storage, and our ZAGI user-interface software. User-selectable firmware commands include auto zero, sampling frequency, low-pass filtering and serial data protocol (RS232 or RS422). Output data format (X tilt, Y tilt, temperature, serial no.) is also user-selectable. Several GPS-compatible formats are provided. Ask us about wireless connectivity for these devices.

Suppliers

Company
Product
Description
Supplier Links
Digitial Platform Tiltmeter - Model D701 - Jewell Instruments, LLC
Manchester, NH, USA
Digitial Platform Tiltmeter
Model D701
Digitial Platform Tiltmeter Model D701
Model D701 Digital Platform Tiltmeter is the digital version of our Model 701-2 Platform Tiltmeter. The Invar leveling legs make it a great choice for rapid installation. The NEMA 4X enclosure provides excellent protection from moisture and wet weather. This precision instrument has a 16-bit A/D converter, low-noise electronics and two orthogonal electrolytic tilt sensors. It comes with a real-time clock, 540K of FLASH memory for on-board data storage, and our ZAGI user-interface software. User-selectable firmware commands include auto zero, sampling frequency, low-pass filtering and serial data protocol (RS232 or RS422). Output data format (X tilt, Y tilt, temperature, serial no.) is also user-selectable. Several GPS-compatible formats are provided. Ask us about wireless connectivity for these devices.

Model D701 Digital Platform Tiltmeter is the digital version of our Model 701-2 Platform Tiltmeter. The Invar leveling legs make it a great choice for rapid installation. The NEMA 4X enclosure provides excellent protection from moisture and wet weather. This precision instrument has a 16-bit A/D converter, low-noise electronics and two orthogonal electrolytic tilt sensors. It comes with a real-time clock, 540K of FLASH memory for on-board data storage, and our ZAGI user-interface software. User-selectable firmware commands include auto zero, sampling frequency, low-pass filtering and serial data protocol (RS232 or RS422). Output data format (X tilt, Y tilt, temperature, serial no.) is also user-selectable. Several GPS-compatible formats are provided. Ask us about wireless connectivity for these devices.

Supplier's Site

Technical Specifications

  Jewell Instruments, LLC
Product Category Tilt Sensors
Product Number Model D701
Product Name Digitial Platform Tiltmeter
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range -5 to 5 degrees
Unlock Full Specs
to access all available technical data

Similar Products

T Series Industrial Inclinometer CANopen -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details
A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
Inclination Sensors - 2100662 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details