Jewell Instruments, LLC Analog MEMS Inclinometer AMS Series

Description
The Jewell Instruments model AMS is a mid-level performance analog MEMS inclinometer for industrial applications. Standard units are available with 0-5V, 0.5-4.5V and 4-20mA output options. All AMS series inclinometers are rated IP67 waterproof up to 1m. Custom ranges and output types are also available on request. Applications: • Boom Position and Control • Radar and Vehicle Platform Positioning • Industrial Measurement and Control • Drilling Equipment • Navigation Pitch/Roll Measurement • Railway Track Alignment & Maintentance
Description
The Jewell Instruments model AMS is a mid-level performance analog MEMS inclinometer for industrial applications. Standard units are available with 0-5V, 0.5-4.5V and 4-20mA output options. All AMS series inclinometers are rated IP67 waterproof up to 1m. Custom ranges and output types are also available on request. Applications: • Boom Position and Control • Radar and Vehicle Platform Positioning • Industrial Measurement and Control • Drilling Equipment • Navigation Pitch/Roll Measurement • Railway Track Alignment & Maintentance

Suppliers

Company
Product
Description
Supplier Links
Analog MEMS Inclinometer - AMS Series - Jewell Instruments, LLC
Manchester, NH, USA
Analog MEMS Inclinometer
AMS Series
Analog MEMS Inclinometer AMS Series
The Jewell Instruments model AMS is a mid-level performance analog MEMS inclinometer for industrial applications. Standard units are available with 0-5V, 0.5-4.5V and 4-20mA output options. All AMS series inclinometers are rated IP67 waterproof up to 1m. Custom ranges and output types are also available on request. Applications: • Boom Position and Control • Radar and Vehicle Platform Positioning • Industrial Measurement and Control • Drilling Equipment • Navigation Pitch/Roll Measurement • Railway Track Alignment & Maintentance

The Jewell Instruments model AMS is a mid-level performance analog MEMS inclinometer for industrial applications. Standard units are available with 0-5V, 0.5-4.5V and 4-20mA output options. All AMS series inclinometers are rated IP67 waterproof up to 1m. Custom ranges and output types are also available on request.

Applications:
• Boom Position and Control
• Radar and Vehicle Platform Positioning
• Industrial Measurement and Control
• Drilling Equipment
• Navigation Pitch/Roll Measurement
• Railway Track Alignment & Maintentance

Supplier's Site

Technical Specifications

  Jewell Instruments, LLC
Product Category Tilt Sensors
Product Number AMS Series
Product Name Analog MEMS Inclinometer
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Type MEMS
Tilt Range -90 to 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Inclinometers - 1882-1139817-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 360 degrees
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Tilt Sensors & Inclinometers - 04-1044-5027 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 75 degrees
Number of Axes 1
View Details
Inclination Sensors - 2100653 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details
A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details