The A850-S MEMS Tuff Tilt series is available in uniaxial and biaxial configurations. This presents a robust and rugged design for industrial use, but with the benefit of low-cost MEMS technology and a 0-5VDC output signal. This is an effective tilt sensing solution for platform leveling/positioning
Features
• ±14.5°, ±30° and ±90° ranges
• Robust and Rugged Enclosure
• Uniaxial and Biaxial Models Available
• Low-Cost MEMS Technology
• RoHS Compliant
• Filtering Available
• 0-5 VDC Output
• Temperature Sensor Option Available
• IP65 Seal
Applications
• Platform Leveling/Positioning
• Structural Monitoring
• Construction Monitoring
• Industrial Machinery Positioning
• Radial Gate Measurement & Control
| Jewell Instruments, LLC | |
|---|---|
| Product Category | Tilt Sensors |
| Product Number | Model A850-S |
| Product Name | MEMS Tuff Tilt Tiltmeter |
| Trigger | Tilt Sensor |
| Form Factor | Sensor / Transducer |
| Type | MEMS |
| Tilt Range | -90 to 90 degrees |