Jewell Instruments, LLC Analog MEMS Inclinometer AMI Series

Description
The model AMI is a high precision MEMS inclinometer with built-in thermal compensation. Standard units come with 0-5V, 0.5-4.5V or 4-20mA output options. All AMI series inclinometers are rated IP67 for waterproofing up to 1m. Custom ranges and output types are also available on request. Applications: • Geotechnical Monitoring • Radar & Vehicle Platform Leveling • Drill Rig Alignment • Offshore/Subsea Platform Pitch & Roll • Industrial Measurement & Control • Railway Track Alignment & Maintenance • Antenna Position Control
Description
The model AMI is a high precision MEMS inclinometer with built-in thermal compensation. Standard units come with 0-5V, 0.5-4.5V or 4-20mA output options. All AMI series inclinometers are rated IP67 for waterproofing up to 1m. Custom ranges and output types are also available on request. Applications: • Geotechnical Monitoring • Radar & Vehicle Platform Leveling • Drill Rig Alignment • Offshore/Subsea Platform Pitch & Roll • Industrial Measurement & Control • Railway Track Alignment & Maintenance • Antenna Position Control

Suppliers

Company
Product
Description
Supplier Links
Analog MEMS Inclinometer - AMI Series - Jewell Instruments, LLC
Manchester, NH, USA
Analog MEMS Inclinometer
AMI Series
Analog MEMS Inclinometer AMI Series
The model AMI is a high precision MEMS inclinometer with built-in thermal compensation. Standard units come with 0-5V, 0.5-4.5V or 4-20mA output options. All AMI series inclinometers are rated IP67 for waterproofing up to 1m. Custom ranges and output types are also available on request. Applications: • Geotechnical Monitoring • Radar & Vehicle Platform Leveling • Drill Rig Alignment • Offshore/Subsea Platform Pitch & Roll • Industrial Measurement & Control • Railway Track Alignment & Maintenance • Antenna Position Control

The model AMI is a high precision MEMS inclinometer with built-in thermal compensation. Standard units come with 0-5V, 0.5-4.5V or 4-20mA output options. All AMI series inclinometers are rated IP67 for waterproofing up to 1m.

Custom ranges and output types are also available on request.

Applications:
• Geotechnical Monitoring
• Radar & Vehicle Platform Leveling
• Drill Rig Alignment
• Offshore/Subsea Platform Pitch & Roll
• Industrial Measurement & Control
• Railway Track Alignment & Maintenance
• Antenna Position Control

Supplier's Site

Technical Specifications

  Jewell Instruments, LLC
Product Category Tilt Sensors
Product Number AMI Series
Product Name Analog MEMS Inclinometer
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Type MEMS
Tilt Range -60 to 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

T Series Industrial Inclinometer CANopen -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Inclination Sensors - 338937 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details