Jewell Instruments, LLC Precision Fluid Damped Inclinometer LCF-300-S

Description
The LCF-300 Series Inclinometer is a rugged, high performance, single-axis tilt sensor designed for peak performance in extreme conditions. The fluid damped mechanism delivers superior noise rejection in high shock and vibration environments as well as excellent output stability. Units are available with a 6-pin connector or pin-terminals. Available outputs include +/-5V, 0-5V and 4-20mA. Custom input ranges, filters and temperature compensation are also available on request. Features Resolution of 1 µrad Temperature Compensation Available 0-5V Output +9 to +18 Volts DC Power Input RoHS Compliant Applications High-precision Geotech Oil and Gas, Riser Tilt Monitoring Railroad MOW Equipment Pavement Profiling Rigs Vehicle Wheel Alignment Robotics
Description
The LCF-300 Series Inclinometer is a rugged, high performance, single-axis tilt sensor designed for peak performance in extreme conditions. The fluid damped mechanism delivers superior noise rejection in high shock and vibration environments as well as excellent output stability. Units are available with a 6-pin connector or pin-terminals. Available outputs include +/-5V, 0-5V and 4-20mA. Custom input ranges, filters and temperature compensation are also available on request. Features Resolution of 1 µrad Temperature Compensation Available 0-5V Output +9 to +18 Volts DC Power Input RoHS Compliant Applications High-precision Geotech Oil and Gas, Riser Tilt Monitoring Railroad MOW Equipment Pavement Profiling Rigs Vehicle Wheel Alignment Robotics

Suppliers

Company
Product
Description
Supplier Links
Precision Fluid Damped Inclinometer - LCF-300-S - Jewell Instruments, LLC
Manchester, NH, USA
Precision Fluid Damped Inclinometer
LCF-300-S
Precision Fluid Damped Inclinometer LCF-300-S
The LCF-300 Series Inclinometer is a rugged, high performance, single-axis tilt sensor designed for peak performance in extreme conditions. The fluid damped mechanism delivers superior noise rejection in high shock and vibration environments as well as excellent output stability. Units are available with a 6-pin connector or pin-terminals. Available outputs include +/-5V, 0-5V and 4-20mA. Custom input ranges, filters and temperature compensation are also available on request. Features Resolution of 1 µrad Temperature Compensation Available 0-5V Output +9 to +18 Volts DC Power Input RoHS Compliant Applications High-precision Geotech Oil and Gas, Riser Tilt Monitoring Railroad MOW Equipment Pavement Profiling Rigs Vehicle Wheel Alignment Robotics

The LCF-300 Series Inclinometer is a rugged, high performance, single-axis tilt sensor designed for peak performance in extreme conditions. The fluid damped mechanism delivers superior noise rejection in high shock and vibration environments as well as excellent output stability. Units are available with a 6-pin connector or pin-terminals. Available outputs include +/-5V, 0-5V and 4-20mA. Custom input ranges, filters and temperature compensation are also available on request.

Features

  • Resolution of 1 µrad
  • Temperature Compensation Available
  • 0-5V Output
  • +9 to +18 Volts DC Power Input
  • RoHS Compliant

Applications

  • High-precision Geotech
  • Oil and Gas, Riser Tilt Monitoring
  • Railroad MOW Equipment
  • Pavement Profiling Rigs
  • Vehicle Wheel Alignment
  • Robotics
Supplier's Site

Technical Specifications

  Jewell Instruments, LLC
Product Category Tilt Sensors
Product Number LCF-300-S
Product Name Precision Fluid Damped Inclinometer
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range -90 to 90 degrees
Number of Axes 1
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Sensors & Inclinometers - 04-1044-5034 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 75 degrees
Number of Axes 1
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Magnetic Position Sensor, Angle Sensor - TLI5012B E1000 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details