The model 820 Shallow Water is a high-precision submersible tiltmeter for use in offshore ocean applications. Using an absolute gravity referenced electrolytic sensor, the 820 delivers superior measurement accuracy with virtually no long-term drift. High-gain units are sensitive to <0.0017 mm/m or better. Output options include analog (±5 VDC, ±10 VDC), current (4-20mA) and digital (RS232 and RS422). All units are rated to 50 meters waterproof for advanced protection from the elements. Use the 820 “Shallow Water” for structural monitoring, angle measurement and control, platform leveling and more.
| Jewell Instruments, LLC | |
|---|---|
| Product Category | Tilt Sensors |
| Product Number | Model C820 Series |
| Product Name | Shallow Water Tiltmeter |
| Trigger | Tilt Sensor |
| Form Factor | Sensor / Transducer |
| Type | MEMS |
| Tilt Range | -50 to 50 degrees |