Jewell Instruments, LLC Precision Fluid Damped Inclinometer LSOX-L

Description
The LSOX Series Inclinometer is a rugged, high performance, single-axis tilt sensor designed for peak performance in extreme conditions. The fluid damped mechanism delivers superior noise rejection in high shock and vibration environments as well as excellent output stability. Units are available with a 6-pin connector, pin-terminals or flying leads. Available outputs include +/-5V, 0-5V and 4- 20mA. Custom input ranges, filters and temperature compensation are also available on request. Features Extremely Rugged High Accuracy Temperature Compensation Available 4-20mA Output +20 to +30 VDC Power Input RoHS Compliant CE Certification Pending Applications High-precision Geotech Oil and Gas/Riser Tilt Monitoring Railroad MOW Equipment Pavement Profiling Rigs Vehicle Wheel Alignment Robotics
Description
The LSOX Series Inclinometer is a rugged, high performance, single-axis tilt sensor designed for peak performance in extreme conditions. The fluid damped mechanism delivers superior noise rejection in high shock and vibration environments as well as excellent output stability. Units are available with a 6-pin connector, pin-terminals or flying leads. Available outputs include +/-5V, 0-5V and 4- 20mA. Custom input ranges, filters and temperature compensation are also available on request. Features Extremely Rugged High Accuracy Temperature Compensation Available 4-20mA Output +20 to +30 VDC Power Input RoHS Compliant CE Certification Pending Applications High-precision Geotech Oil and Gas/Riser Tilt Monitoring Railroad MOW Equipment Pavement Profiling Rigs Vehicle Wheel Alignment Robotics

Suppliers

Company
Product
Description
Supplier Links
Precision Fluid Damped Inclinometer - LSOX-L - Jewell Instruments, LLC
Manchester, NH, USA
Precision Fluid Damped Inclinometer
LSOX-L
Precision Fluid Damped Inclinometer LSOX-L
The LSOX Series Inclinometer is a rugged, high performance, single-axis tilt sensor designed for peak performance in extreme conditions. The fluid damped mechanism delivers superior noise rejection in high shock and vibration environments as well as excellent output stability. Units are available with a 6-pin connector, pin-terminals or flying leads. Available outputs include +/-5V, 0-5V and 4- 20mA. Custom input ranges, filters and temperature compensation are also available on request. Features Extremely Rugged High Accuracy Temperature Compensation Available 4-20mA Output +20 to +30 VDC Power Input RoHS Compliant CE Certification Pending Applications High-precision Geotech Oil and Gas/Riser Tilt Monitoring Railroad MOW Equipment Pavement Profiling Rigs Vehicle Wheel Alignment Robotics

The LSOX Series Inclinometer is a rugged, high performance, single-axis tilt sensor designed for peak performance in extreme conditions. The fluid damped mechanism delivers superior noise rejection in high shock and vibration environments as well as excellent output stability. Units are available with a 6-pin connector, pin-terminals or flying leads. Available outputs include +/-5V, 0-5V and 4- 20mA. Custom input ranges, filters and temperature compensation are also available on request.

Features

  • Extremely Rugged
  • High Accuracy
  • Temperature Compensation Available
  • 4-20mA Output
  • +20 to +30 VDC Power Input
  • RoHS Compliant
  • CE Certification Pending

Applications

  • High-precision Geotech
  • Oil and Gas/Riser Tilt Monitoring
  • Railroad MOW Equipment
  • Pavement Profiling Rigs
  • Vehicle Wheel Alignment
  • Robotics
Supplier's Site

Technical Specifications

  Jewell Instruments, LLC
Product Category Tilt Sensors
Product Number LSOX-L
Product Name Precision Fluid Damped Inclinometer
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Type Pendulum
Tilt Range -90 to 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

inclinometers - ACE-360-1-C901-V02-5W - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 360 degrees
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
T Series Industrial Inclinometer Analog -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details