Biaxial Inclinometer is a ±14.5 to ±90 device, with lower ranges available with customization.
The Jewell LCF 196 Series is a high accuracy sensor designed for applications where high levels of shock and vibration are present. The LCF 196 is a two-axis tilt sensor in a 22 mm diameter stainless steel package.
Features & Benefits
Very low hysteresis
Excellent turn on repeatability
High Accuracy Sensor
500g Shock Capability
IP65 Sealed Housing
Less > 0.02% Non-linearity
Bias Temp Sens >50μg/°C
Small diameter
Applications
Geophysical Measurement
Earth Movement Monitoring
Oil & Gas Well Logging
Dam Monitoring
Heavy Construction, Grading
Ship & Barge Leveling
Deviation Surveys
Continuous Casting
Weapons Platform Leveling
Data Logging
Biaxial Inclinometer is a ±14.5 to ±90 device, with lower ranges available with customization.
The Jewell LCF 196 Series is a high accuracy sensor designed for applications where high levels of shock and vibration are present. The LCF 196 is a two-axis tilt sensor in a 22 mm diameter stainless steel package.
Features & Benefits
- Very low hysteresis
- Excellent turn on repeatability
- High Accuracy Sensor
- 500g Shock Capability
- IP65 Sealed Housing
- Less > 0.02% Non-linearity
- Bias Temp Sens >50μg/°C
- Small diameter
Applications
- Geophysical Measurement
- Earth Movement Monitoring
- Oil & Gas Well Logging
- Dam Monitoring
- Heavy Construction, Grading
- Ship & Barge Leveling
- Deviation Surveys
- Continuous Casting
- Weapons Platform Leveling
- Data Logging