Jewell Instruments, LLC Clinometer Pak Model 904-T

Description
The Model 904-T Clinometer Pak unites our Model 900 Biaxial Clinometer with a weatherproof NEMA 4X (IP65) enclosure for indoor or outdoor applications that demand mechanical and environmental protection. Choose the high-gain, standard or wide-angle version, each with a different angular range. Clinometer Pak’s internal circuitry accepts a wide input voltage range and provides stable, low-impedance analog outputs for measurement by dataloggers, PLC’s, digital voltmeters and other recording devices. A temperature sensor is included as a standard feature. Options include viscous damping and 0-5 Volt output. This product is also available in a submersible stainless steel enclosure.
Description
The Model 904-T Clinometer Pak unites our Model 900 Biaxial Clinometer with a weatherproof NEMA 4X (IP65) enclosure for indoor or outdoor applications that demand mechanical and environmental protection. Choose the high-gain, standard or wide-angle version, each with a different angular range. Clinometer Pak’s internal circuitry accepts a wide input voltage range and provides stable, low-impedance analog outputs for measurement by dataloggers, PLC’s, digital voltmeters and other recording devices. A temperature sensor is included as a standard feature. Options include viscous damping and 0-5 Volt output. This product is also available in a submersible stainless steel enclosure.

Suppliers

Company
Product
Description
Supplier Links
Clinometer Pak - Model 904-T - Jewell Instruments, LLC
Manchester, NH, USA
Clinometer Pak
Model 904-T
Clinometer Pak Model 904-T
The Model 904-T Clinometer Pak unites our Model 900 Biaxial Clinometer with a weatherproof NEMA 4X (IP65) enclosure for indoor or outdoor applications that demand mechanical and environmental protection. Choose the high-gain, standard or wide-angle version, each with a different angular range. Clinometer Pak’s internal circuitry accepts a wide input voltage range and provides stable, low-impedance analog outputs for measurement by dataloggers, PLC’s, digital voltmeters and other recording devices. A temperature sensor is included as a standard feature. Options include viscous damping and 0-5 Volt output. This product is also available in a submersible stainless steel enclosure.

The Model 904-T Clinometer Pak unites our Model 900 Biaxial Clinometer with a weatherproof NEMA 4X (IP65) enclosure for indoor or outdoor applications that demand mechanical and environmental protection. Choose the high-gain, standard or wide-angle version, each with a different angular range. Clinometer Pak’s internal circuitry accepts a wide input voltage range and provides stable, low-impedance analog outputs for measurement by dataloggers, PLC’s, digital voltmeters and other recording devices. A temperature sensor is included as a standard feature. Options include viscous damping and 0-5 Volt output. This product is also available in a submersible stainless steel enclosure.

Supplier's Site

Technical Specifications

  Jewell Instruments, LLC
Product Category Tilt Sensors
Product Number Model 904-T
Product Name Clinometer Pak
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range -50 to 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
T Series Industrial Inclinometer CANopen -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details
A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Magnetic Position Sensor, Angle Sensor - TLI5012B E1000 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details