Jewell Instruments, LLC High-Precision Tiltmeter Model A601-2A/2B

Description
The model A601-2 Platform mount tiltmeter is our new micrometer adjustment design for high precision tilt measurements. Units come with built-in micrometer leveling legs, for easy installation on any horizontal surface. The A601-2 also includes two switchable gains and two low-pass filter settings. Using an absolute gravity referenced electrolytic sensor, the A601-2 delivers ultra-high sensitivity to <25 nrad with virtually zero long-term drift. Output is a stable ±8 DC voltage (±16 VDC differential). Rugged, reliable, and extremely accurate, the A601-2 is the preferred choice for volcano monitoring, high-precision geotechnical engineering, bridge deflection monitoring, precision metrology, radar platform leveling and high-accuracy tilt monitoring applications worldwide.
Description
The model A601-2 Platform mount tiltmeter is our new micrometer adjustment design for high precision tilt measurements. Units come with built-in micrometer leveling legs, for easy installation on any horizontal surface. The A601-2 also includes two switchable gains and two low-pass filter settings. Using an absolute gravity referenced electrolytic sensor, the A601-2 delivers ultra-high sensitivity to <25 nrad with virtually zero long-term drift. Output is a stable ±8 DC voltage (±16 VDC differential). Rugged, reliable, and extremely accurate, the A601-2 is the preferred choice for volcano monitoring, high-precision geotechnical engineering, bridge deflection monitoring, precision metrology, radar platform leveling and high-accuracy tilt monitoring applications worldwide.

Suppliers

Company
Product
Description
Supplier Links
High-Precision Tiltmeter - Model A601-2A/2B - Jewell Instruments, LLC
Manchester, NH, USA
High-Precision Tiltmeter
Model A601-2A/2B
High-Precision Tiltmeter Model A601-2A/2B
The model A601-2 Platform mount tiltmeter is our new micrometer adjustment design for high precision tilt measurements. Units come with built-in micrometer leveling legs, for easy installation on any horizontal surface. The A601-2 also includes two switchable gains and two low-pass filter settings. Using an absolute gravity referenced electrolytic sensor, the A601-2 delivers ultra-high sensitivity to <25 nrad with virtually zero long-term drift. Output is a stable ±8 DC voltage (±16 VDC differential). Rugged, reliable, and extremely accurate, the A601-2 is the preferred choice for volcano monitoring, high-precision geotechnical engineering, bridge deflection monitoring, precision metrology, radar platform leveling and high-accuracy tilt monitoring applications worldwide.

The model A601-2 Platform mount tiltmeter is our new micrometer adjustment design for high precision tilt measurements. Units come with built-in micrometer leveling legs, for easy installation on any horizontal surface. The A601-2 also includes two switchable gains and two low-pass filter settings. Using an absolute gravity referenced electrolytic sensor, the A601-2 delivers ultra-high sensitivity to <25 nrad with virtually zero long-term drift. Output is a stable ±8 DC voltage (±16 VDC differential). Rugged, reliable, and extremely accurate, the A601-2 is the preferred choice for volcano monitoring, high-precision geotechnical engineering, bridge deflection monitoring, precision metrology, radar platform leveling and high-accuracy tilt monitoring applications worldwide.

Supplier's Site

Technical Specifications

  Jewell Instruments, LLC
Product Category Tilt Sensors
Product Number Model A601-2A/2B
Product Name High-Precision Tiltmeter
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Type Electrolytic
Tilt Range -0.2292 to 0.2292 degrees
Unlock Full Specs
to access all available technical data

Similar Products

T Series Industrial Inclinometer Analog -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details
A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details