Jewell Instruments, LLC DeepWater Submersible Tiltmeter Model A802

Description
The Model 802 DeepWater is the fully submersible cousin of our Model 801 Tuff Tilt. Performance features are the same, but the DeepWater housing is machined from a solid piece of 316 stainless steel and incorporates a high-pressure neoprene connector. Pressure rating is 250 bars (2500 meters depth). Higher-pressure versions may be special ordered. Temperature rating is governed by the neoprene connector. Wider temperature range is available with other connector types. DeepWater tiltmeters are excellent choices for monitoring dams, oil platforms, pipelines and underwater machinery.
Description
The Model 802 DeepWater is the fully submersible cousin of our Model 801 Tuff Tilt. Performance features are the same, but the DeepWater housing is machined from a solid piece of 316 stainless steel and incorporates a high-pressure neoprene connector. Pressure rating is 250 bars (2500 meters depth). Higher-pressure versions may be special ordered. Temperature rating is governed by the neoprene connector. Wider temperature range is available with other connector types. DeepWater tiltmeters are excellent choices for monitoring dams, oil platforms, pipelines and underwater machinery.

Suppliers

Company
Product
Description
Supplier Links
DeepWater Submersible Tiltmeter - Model A802 - Jewell Instruments, LLC
Manchester, NH, USA
DeepWater Submersible Tiltmeter
Model A802
DeepWater Submersible Tiltmeter Model A802
The Model 802 DeepWater is the fully submersible cousin of our Model 801 Tuff Tilt. Performance features are the same, but the DeepWater housing is machined from a solid piece of 316 stainless steel and incorporates a high-pressure neoprene connector. Pressure rating is 250 bars (2500 meters depth). Higher-pressure versions may be special ordered. Temperature rating is governed by the neoprene connector. Wider temperature range is available with other connector types. DeepWater tiltmeters are excellent choices for monitoring dams, oil platforms, pipelines and underwater machinery.

The Model 802 DeepWater is the fully submersible cousin of our Model 801 Tuff Tilt. Performance features are the same, but the DeepWater housing is machined from a solid piece of 316 stainless steel and incorporates a high-pressure neoprene connector. Pressure rating is 250 bars (2500 meters depth). Higher-pressure versions may be special ordered. Temperature rating is governed by the neoprene connector. Wider temperature range is available with other connector types. DeepWater tiltmeters are excellent choices for monitoring dams, oil platforms, pipelines and underwater machinery.

Supplier's Site

Technical Specifications

  Jewell Instruments, LLC
Product Category Tilt Sensors
Product Number Model A802
Product Name DeepWater Submersible Tiltmeter
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range -50 to 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
Inclination Sensors - 338937 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details
A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Inclinometers - 223-IT9420-060-060-1270-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Operating Temperature -29.2 to 194 F (-34 to 90 C)
View Details