Model 711-2 and 716-2 Floor Mount and Wall Mount Tiltmeters bolt or clamp to any surface and are well suited for areas of heavy traffic or vibration. They are identical to our popular Model 701-2 Platform Tiltmeter, but have 0.5-inch (12.7 mm) diameter holes in their three corners instead of adjustable legs. The holes fit over threaded stainless steel studs, provided with each order. Both models have two switchable gains, two low-pass filter settings, and include a temperature sensor. They will drive cables longer than 1000 meters.
These precision tiltmeters are widely used for structural monitoring, load testing, and precision alignment of antennae and machinery.
| Jewell Instruments, LLC | |
|---|---|
| Product Category | Tilt Sensors |
| Product Number | Models 711-2 and 716-2 |
| Product Name | Floor Mount & Wall Mount Tiltmeter |
| Trigger | Tilt Sensor |
| Form Factor | Sensor / Transducer |
| Tilt Range | -8 to 60 degrees |