Jewell Instruments, LLC MEMS Tuff Tilt Tiltmeter Model A850-D

Description
The A850-D MEMS Tuff Tilt series is available in uniaxial and biaxial configurations. This presents a robust and rugged design for industrial use, but with the benefit of low-cost MEMS technology and a +/-5VDC output signal. It is an effective tilt sensing solution for platform leveling/positioning , structural monitoring, construction monitoring, industrial machinery positioning, radial gate measurement & control. Features • ±14.5°, ±30° and ±90° ranges • Robust and Rugged Enclosure • Uniaxial and Biaxial Models Available • Low-Cost MEMS Technology • RoHS Compliant • Filtering Available • ±5 VDC Output • Temperature Sensor Option Available • IP65 Seal Applications • Platform Leveling/Positioning • Structural Monitoring • Construction Monitoring • Industrial Machinery Positioning • Radial Gate Measurement & Control
Description
The A850-D MEMS Tuff Tilt series is available in uniaxial and biaxial configurations. This presents a robust and rugged design for industrial use, but with the benefit of low-cost MEMS technology and a +/-5VDC output signal. It is an effective tilt sensing solution for platform leveling/positioning , structural monitoring, construction monitoring, industrial machinery positioning, radial gate measurement & control. Features • ±14.5°, ±30° and ±90° ranges • Robust and Rugged Enclosure • Uniaxial and Biaxial Models Available • Low-Cost MEMS Technology • RoHS Compliant • Filtering Available • ±5 VDC Output • Temperature Sensor Option Available • IP65 Seal Applications • Platform Leveling/Positioning • Structural Monitoring • Construction Monitoring • Industrial Machinery Positioning • Radial Gate Measurement & Control

Suppliers

Company
Product
Description
Supplier Links
MEMS Tuff Tilt Tiltmeter - Model A850-D - Jewell Instruments, LLC
Manchester, NH, USA
MEMS Tuff Tilt Tiltmeter
Model A850-D
MEMS Tuff Tilt Tiltmeter Model A850-D
The A850-D MEMS Tuff Tilt series is available in uniaxial and biaxial configurations. This presents a robust and rugged design for industrial use, but with the benefit of low-cost MEMS technology and a +/-5VDC output signal. It is an effective tilt sensing solution for platform leveling/positioning , structural monitoring, construction monitoring, industrial machinery positioning, radial gate measurement & control. Features • ±14.5°, ±30° and ±90° ranges • Robust and Rugged Enclosure • Uniaxial and Biaxial Models Available • Low-Cost MEMS Technology • RoHS Compliant • Filtering Available • ±5 VDC Output • Temperature Sensor Option Available • IP65 Seal Applications • Platform Leveling/Positioning • Structural Monitoring • Construction Monitoring • Industrial Machinery Positioning • Radial Gate Measurement & Control

The A850-D MEMS Tuff Tilt series is available in uniaxial and biaxial configurations. This presents a robust and rugged design for industrial use, but with the benefit of low-cost MEMS technology and a +/-5VDC output signal. It is an effective tilt sensing solution for platform leveling/positioning, structural monitoring, construction monitoring, industrial machinery positioning, radial gate measurement & control.

Features

• ±14.5°, ±30° and ±90° ranges
• Robust and Rugged Enclosure
• Uniaxial and Biaxial Models Available
• Low-Cost MEMS Technology
• RoHS Compliant
• Filtering Available
• ±5 VDC Output
• Temperature Sensor Option Available
• IP65 Seal

Applications
• Platform Leveling/Positioning
• Structural Monitoring
• Construction Monitoring
• Industrial Machinery Positioning
• Radial Gate Measurement & Control

Supplier's Site

Technical Specifications

  Jewell Instruments, LLC
Product Category Tilt Sensors
Product Number Model A850-D
Product Name MEMS Tuff Tilt Tiltmeter
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Type MEMS
Tilt Range -90 to 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

inclinometers - ACE-040-2-SC00-H02-5W - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 40 degrees
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
T Series Industrial Inclinometer CANopen -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details