Jewell Instruments, LLC Analog MEMS Inclinometer AML Series

Description
The Jewell Instruments model AML is a low cost analog MEMS inclinometer for industrial applications. Standard units are available with 0-5V, 0.5-4.5V and 4-20mA output options. All AML series inclinometers are rated IP67 waterproof up to 1m. Custom ranges and output types are also available on request. Applications: • Solar Tracking & Panel Positioning • Vehicle Wheel Alignment • Industrial Automation & Control • Radar/Antenna Mast Alignment • Platform Leveling • Navigation Pitch/Roll Measurement
Description
The Jewell Instruments model AML is a low cost analog MEMS inclinometer for industrial applications. Standard units are available with 0-5V, 0.5-4.5V and 4-20mA output options. All AML series inclinometers are rated IP67 waterproof up to 1m. Custom ranges and output types are also available on request. Applications: • Solar Tracking & Panel Positioning • Vehicle Wheel Alignment • Industrial Automation & Control • Radar/Antenna Mast Alignment • Platform Leveling • Navigation Pitch/Roll Measurement

Suppliers

Company
Product
Description
Supplier Links
Analog MEMS Inclinometer - AML Series - Jewell Instruments, LLC
Manchester, NH, USA
Analog MEMS Inclinometer
AML Series
Analog MEMS Inclinometer AML Series
The Jewell Instruments model AML is a low cost analog MEMS inclinometer for industrial applications. Standard units are available with 0-5V, 0.5-4.5V and 4-20mA output options. All AML series inclinometers are rated IP67 waterproof up to 1m. Custom ranges and output types are also available on request. Applications: • Solar Tracking & Panel Positioning • Vehicle Wheel Alignment • Industrial Automation & Control • Radar/Antenna Mast Alignment • Platform Leveling • Navigation Pitch/Roll Measurement

The Jewell Instruments model AML is a low cost analog MEMS inclinometer for industrial applications. Standard units are available with 0-5V, 0.5-4.5V and 4-20mA output options. All AML series inclinometers are rated IP67 waterproof up to 1m.

Custom ranges and output types are also available on request.

Applications:
• Solar Tracking & Panel Positioning
• Vehicle Wheel Alignment
• Industrial Automation & Control
• Radar/Antenna Mast Alignment
• Platform Leveling
• Navigation Pitch/Roll Measurement

Supplier's Site

Technical Specifications

  Jewell Instruments, LLC
Product Category Tilt Sensors
Product Number AML Series
Product Name Analog MEMS Inclinometer
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Type MEMS
Tilt Range -90 to 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
Inclination Sensors - 338937 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details
Inclinometers - 223-IT9420-060-000-1111-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Operating Temperature -29.2 to 194 F (-34 to 90 C)
View Details
T Series Industrial Inclinometer CANopen -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details