Jewell Instruments, LLC Platform Tiltmeter Model 701-2

Description
The biaxial Model 701-2 Platform Tiltmeter is our most popular design for rapid installation and high precision. Using its built-in Invar leveling legs, it can be set up and operating on any hard horizontal surface within minutes. The two orthogonal tilt sensors parallel the sides of the base plate. Each tiltmeter includes a temperature sensor. The internal electronics drive signals over cable lengths greater than 1000m. Model 701-2 has two switchable gains and two low-pass filter settings. This tiltmeter is a popular choice for volcano monitoring, platform leveling, and measuring structural response to applied loads.
Description
The biaxial Model 701-2 Platform Tiltmeter is our most popular design for rapid installation and high precision. Using its built-in Invar leveling legs, it can be set up and operating on any hard horizontal surface within minutes. The two orthogonal tilt sensors parallel the sides of the base plate. Each tiltmeter includes a temperature sensor. The internal electronics drive signals over cable lengths greater than 1000m. Model 701-2 has two switchable gains and two low-pass filter settings. This tiltmeter is a popular choice for volcano monitoring, platform leveling, and measuring structural response to applied loads.

Suppliers

Company
Product
Description
Supplier Links
Platform Tiltmeter - Model 701-2 - Jewell Instruments, LLC
Manchester, NH, USA
Platform Tiltmeter
Model 701-2
Platform Tiltmeter Model 701-2
The biaxial Model 701-2 Platform Tiltmeter is our most popular design for rapid installation and high precision. Using its built-in Invar leveling legs, it can be set up and operating on any hard horizontal surface within minutes. The two orthogonal tilt sensors parallel the sides of the base plate. Each tiltmeter includes a temperature sensor. The internal electronics drive signals over cable lengths greater than 1000m. Model 701-2 has two switchable gains and two low-pass filter settings. This tiltmeter is a popular choice for volcano monitoring, platform leveling, and measuring structural response to applied loads.

The biaxial Model 701-2 Platform Tiltmeter is our most popular design for rapid installation and high precision. Using its built-in Invar leveling legs, it can be set up and operating on any hard horizontal surface within minutes. The two orthogonal tilt sensors parallel the sides of the base plate. Each tiltmeter includes a temperature sensor. The internal electronics drive signals over cable lengths greater than 1000m. Model 701-2 has two switchable gains and two low-pass filter settings. This tiltmeter is a popular choice for volcano monitoring, platform leveling, and measuring structural response to applied loads.

Supplier's Site

Technical Specifications

  Jewell Instruments, LLC
Product Category Tilt Sensors
Product Number Model 701-2
Product Name Platform Tiltmeter
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range -8 to 8 degrees
Unlock Full Specs
to access all available technical data

Similar Products

T Series Industrial Inclinometer Analog -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details
A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
Inclination Sensors - 2100656 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details