Jewell Instruments, LLC Datasheets for Signal Conditioners
Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards.
Signal Conditioners: Learn more
| Product Name | Notes |
|---|---|
| IRIS SC provides signal conditioning and serial data output for all of our Miniature Tilt Sensors. Use it with up to two uniaxial sensors, or any biaxial sensor. It has... | |
| Model 781 is a precision, 2-channel signal conditioning unit for all electrolytic tilt sensors. It provides peak performance from your 755, 756, 84053 and 84064-02 Miniature Tilt Sensors. To build... | |
| The Model 83162 Signal Conditioning Card is a precision two-channel circuit for use with all electrolytic tilt sensors. It has switchable gain and low-pass filter settings and will produce peak... | |
| The Model 84828 Basic Signal Conditioner operates one 5-pin biaxial tilt sensor or one uniaxial sensor, plus one LM-35 temperature sensor, which may be installed on the circuit board. Model... | |
| This single-channel signal conditioning card is a compact electronic circuit that provides excitation and signal conditioning for any electrolytic tilt sensor and for one LM-35 temperature sensor. A wide input... | |
| Tulip SC is a 4-20mA signal conditioner for use with all of our Miniature Tilt Sensors. It operates one tilt channel and also measures temperature using a 2500 Ohm resistor. |