Jewell Instruments, LLC Biaxial Tiltmeter Model 900

Description
The dual-axis Model 900 is an inexpensive, gravity-referenced clinometer with analog voltage output and compact dimensions. Sold without a housing, its small size and performance make it an excellent choice for many OEM, test and measurement applications. It is available in high-gain, standard and wide-angle versions, each with a different angular range. Model 900 accepts a wide input voltage range and provides high-level single-ended outputs that are easily measured with any voltmeter or digital recording system. Viscous damping and temperature measurement are available as options.
Description
The dual-axis Model 900 is an inexpensive, gravity-referenced clinometer with analog voltage output and compact dimensions. Sold without a housing, its small size and performance make it an excellent choice for many OEM, test and measurement applications. It is available in high-gain, standard and wide-angle versions, each with a different angular range. Model 900 accepts a wide input voltage range and provides high-level single-ended outputs that are easily measured with any voltmeter or digital recording system. Viscous damping and temperature measurement are available as options.

Suppliers

Company
Product
Description
Supplier Links
Biaxial Tiltmeter - Model 900 - Jewell Instruments, LLC
Manchester, NH, USA
Biaxial Tiltmeter
Model 900
Biaxial Tiltmeter Model 900
The dual-axis Model 900 is an inexpensive, gravity-referenced clinometer with analog voltage output and compact dimensions. Sold without a housing, its small size and performance make it an excellent choice for many OEM, test and measurement applications. It is available in high-gain, standard and wide-angle versions, each with a different angular range. Model 900 accepts a wide input voltage range and provides high-level single-ended outputs that are easily measured with any voltmeter or digital recording system. Viscous damping and temperature measurement are available as options.

The dual-axis Model 900 is an inexpensive, gravity-referenced clinometer with analog voltage output and compact dimensions. Sold without a housing, its small size and performance make it an excellent choice for many OEM, test and measurement applications. It is available in high-gain, standard and wide-angle versions, each with a different angular range. Model 900 accepts a wide input voltage range and provides high-level single-ended outputs that are easily measured with any voltmeter or digital recording system. Viscous damping and temperature measurement are available as options.

Supplier's Site

Technical Specifications

  Jewell Instruments, LLC
Product Category Tilt Sensors
Product Number Model 900
Product Name Biaxial Tiltmeter
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range -50 to 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

inclinometers - ACE-080-2-C902-HW2-5W - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 80 degrees
View Details
Tilt Sensors & Inclinometers - G-NSE2-010 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 15 degrees
Number of Axes 2
View Details
A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details