Jewell Instruments, LLC Datasheets for Accelerometers
Accelerometers are instruments for measuring, displaying, and analyzing acceleration and vibration.
Accelerometers: Learn more
| Product Name | Notes |
|---|---|
| Digital Output - Single or Dual Axis for a wide variety of applications. The Jewell DXA-100/200 Series single or dual digital accelerometer takes Jewell’s highly accurate analog closed loop sensor... | |
| Input From ±0.5g to ±5.0g Full Range. Exceptional Bias and Scale Factor. Specifically Designed for High Shock and Vibration Environments. The Jewell LCF-3500 Series Flexure Suspension Fluid Damped Tri-Axial Accelerometer... | |
| Input Range of ±0.5g to ±5.0g with exceptional bias and scale factor. The Jewell LCF-200 Series Flexure is a ±0.5G to ±5G device designed for applications where high levels of... | |
| Input Ranges From ±200.0 to ±1,000 With Miniaturization, High Accuracy and Ruggedness. The Jewell ASM Series Angular Accelerometer is configured specifically to yield a combination of miniaturization, high accuracy and... | |
| Jewell Instruments AMA Series Accelerometers are an excellent choice for cost to performance trade off. The AMA is based on silicon micro-machined MEMS Capacitive Accelerometer technology and designed for low... | |
| Jewell Instruments DMA Series Accelerometers are an excellent choice for cost to performance trade off. The DMA is based on silicon micro-machined MEMS Capacitive Accelerometer technology and designed for low... | |
| JMA-100/200/300-D MEMS Accelerometer Series The JMA-100/200/300 series is available in single (JMA-100), dual (JMA-200) and triple (JMA-300) axis configurations. This presents a robust and rugged design for industrial use, but... | |
| LSM Series Accelerometers have 100,000 hour MTBF reliability and up to 20g full scale sensing range If space is a concern, the Jewell LSM Series accelerometer is the solution for... | |
| Part of our RailStar Series of products, the LCF-2530 is ideal for Rail Maintenance of Way applications The Jewell LCF-2530 Series is a dual axis version of the rugged, high... | |
| The LCA-100 Series is a single axis accelerometer that is ±12 to ±18 Vdc and is also DO-160 approved for aerospace applications. The Jewell LCA-100 Series Accelerometer is a general-purpose... | |
| Jewell has a 40+ year history of supplying acceleration sensors for driver and driverless metro trains throughout the world. Jewell accelerometers are crucial components in safety and control systems providing... | |
| Jewell Instruments AKA Series Accelerometers are an excellent choice for cost to performance trade-off. The AKA is based on silicon micro-machined MEMS Capacitive Accelerometer technology and designed for low power... | |
| Jewell Instruments DKA Series Accelerometers are an excellent choice for cost to performance trade off. The DKA is based on silicon micro-machined MEMS Capacitive Accelerometer technology and designed for low... | |
| Jewell Instruments is proud to introduce the RoHS-compliant LSLR Ultra-Low Range Accelerometer. This single-axis accelerometer combines the high accuracy and ruggedness of force-balanced technology with the capacity to record very... | |
| The ASXC Angular Accelerometers are available in several standard Input Ranges from 1 to 100 rad/sec2. They operate with an Input Voltage of +15 VDC and Input Current of 25... | |
| The Jewell ASB Series Angular Accelerometer is a general-purpose ±200 radian/second² to ±1000 radian/second² device for industrial, commercial and sensing requirements. • Bandwidths to 200 Hz • IP68 Seals • | |
| The Jewell Instruments QFA-125 Series Accelerometers are state of the art quartz flexure technology that provides high accuracy, repeatability and stability even in the harshest of environments. Features & Benefits... | |
| The Jewell Instruments QFA-150 Series Accelerometers are state of the art quartz flexure technology that provides high accuracy, repeatability and stability even in the harshest of environments. Features & Benefits... | |
| The Jewell Instruments QFA-180 Series Accelerometers are state of the art quartz flexure technology that provides high accuracy, repeatability and stability even in the harshest of environments. Features & Benefits... | |
| The Jewell Instruments QFM-180 Series Miniature Accelerometers are state of the art quartz flexure technology that provides high accuracy, repeatability and stability even in the harshest of environments. Features & | |
| The JMA-100/200/300 series is available in single (JMA-100), dual (JMA-200) and triple (JMA-300) axis configurations. This presents a robust and rugged design for industrial use, but with the benefit of... |