Jewell Instruments, LLC Precision Inclinometer LSRP Series

Description
An extremely sensitive and rugged transducer designed to provide horizontal angle or vertical deviation measurements with virtually infinite resolution. The Jewell LSRP Series meets the needs of applications with space constraints. The fluid damped compact, cylindrical shape and the the "stacking" feature of the LSR facilitate the use of several inclinometers when multi-axis measurement is required. The LSRP offers precise readings with high outputs at lower range frequencies. Features & Benefits ±1° to ±90°C Input Full Range Only 1.4" diameter X 1.60" Tall in Size Withstands 20 grams of vibration Stackable for 2-Axis Sensing Solder Pins Terminations Applications Heavy Construction Grading Ship and Barge Leveling Deviation Surveys Continuous Casting Weapons Platform Leveling Steel Mill Ladle Position Oil and Gas Well Bore Mapping Geophysical Monitoring Mobile Antenna Positioning
Description
An extremely sensitive and rugged transducer designed to provide horizontal angle or vertical deviation measurements with virtually infinite resolution. The Jewell LSRP Series meets the needs of applications with space constraints. The fluid damped compact, cylindrical shape and the the "stacking" feature of the LSR facilitate the use of several inclinometers when multi-axis measurement is required. The LSRP offers precise readings with high outputs at lower range frequencies. Features & Benefits ±1° to ±90°C Input Full Range Only 1.4" diameter X 1.60" Tall in Size Withstands 20 grams of vibration Stackable for 2-Axis Sensing Solder Pins Terminations Applications Heavy Construction Grading Ship and Barge Leveling Deviation Surveys Continuous Casting Weapons Platform Leveling Steel Mill Ladle Position Oil and Gas Well Bore Mapping Geophysical Monitoring Mobile Antenna Positioning

Suppliers

Company
Product
Description
Supplier Links
Precision Inclinometer - LSRP Series - Jewell Instruments, LLC
Manchester, NH, USA
Precision Inclinometer
LSRP Series
Precision Inclinometer LSRP Series
An extremely sensitive and rugged transducer designed to provide horizontal angle or vertical deviation measurements with virtually infinite resolution. The Jewell LSRP Series meets the needs of applications with space constraints. The fluid damped compact, cylindrical shape and the the "stacking" feature of the LSR facilitate the use of several inclinometers when multi-axis measurement is required. The LSRP offers precise readings with high outputs at lower range frequencies. Features & Benefits ±1° to ±90°C Input Full Range Only 1.4" diameter X 1.60" Tall in Size Withstands 20 grams of vibration Stackable for 2-Axis Sensing Solder Pins Terminations Applications Heavy Construction Grading Ship and Barge Leveling Deviation Surveys Continuous Casting Weapons Platform Leveling Steel Mill Ladle Position Oil and Gas Well Bore Mapping Geophysical Monitoring Mobile Antenna Positioning

An extremely sensitive and rugged transducer designed to provide horizontal angle or vertical deviation measurements with virtually infinite resolution.

The Jewell LSRP Series meets the needs of applications with space constraints. The fluid damped compact, cylindrical shape and the the "stacking" feature of the LSR facilitate the use of several inclinometers when multi-axis measurement is required. The LSRP offers precise readings with high outputs at lower range frequencies.

Features & Benefits

  • ±1° to ±90°C Input Full Range
  • Only 1.4" diameter X 1.60" Tall in Size
  • Withstands 20 grams of vibration
  • Stackable for 2-Axis Sensing
  • Solder Pins Terminations

Applications

  • Heavy Construction Grading
  • Ship and Barge Leveling
  • Deviation Surveys
  • Continuous Casting
  • Weapons Platform Leveling
  • Steel Mill Ladle Position
  • Oil and Gas Well Bore Mapping
  • Geophysical Monitoring
  • Mobile Antenna Positioning
Supplier's Site

Technical Specifications

  Jewell Instruments, LLC
Product Category Tilt Sensors
Product Number LSRP Series
Product Name Precision Inclinometer
Trigger Tilt Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inclination Sensors - 2100656 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details
inclinometers - ACE-080-2-SC00-HW2-5W - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 80 degrees
View Details
Inclinometers - 1882-1136690-ND - DigiKey
Specs
Trigger Tilt Sensor
View Details
2 suppliers
A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details