Jewell Instruments, LLC MEMS Inclinometer JMI-100/200-S

Description
The JMI-100/200 series is available in single (JMI-100) and dual (JMI-200) axis configurations. This presents a robust and rugged design for industrial use, but with the benefit of low-cost MEMS technology. Features ±14.5°, ±30° and ±90° ranges Robust and Rugged Enclosure Single and Dual Axis Models Available Low-Cost MEMS Technology RoHS Compliant Filtering Available 0-5 VDC Output Temperature Sensor Option Available IP65 Seal Applications Industrial Automation & Control Pin Out Construction & Agricultural Equipment Solar Tracking • Mobile Cranes Platform Leveling/Positioning Mobile Radar Equipment Railway Track Alignment & Maintenance
Description
The JMI-100/200 series is available in single (JMI-100) and dual (JMI-200) axis configurations. This presents a robust and rugged design for industrial use, but with the benefit of low-cost MEMS technology. Features ±14.5°, ±30° and ±90° ranges Robust and Rugged Enclosure Single and Dual Axis Models Available Low-Cost MEMS Technology RoHS Compliant Filtering Available 0-5 VDC Output Temperature Sensor Option Available IP65 Seal Applications Industrial Automation & Control Pin Out Construction & Agricultural Equipment Solar Tracking • Mobile Cranes Platform Leveling/Positioning Mobile Radar Equipment Railway Track Alignment & Maintenance

Suppliers

Company
Product
Description
Supplier Links
MEMS Inclinometer - JMI-100/200-S - Jewell Instruments, LLC
Manchester, NH, USA
MEMS Inclinometer
JMI-100/200-S
MEMS Inclinometer JMI-100/200-S
The JMI-100/200 series is available in single (JMI-100) and dual (JMI-200) axis configurations. This presents a robust and rugged design for industrial use, but with the benefit of low-cost MEMS technology. Features ±14.5°, ±30° and ±90° ranges Robust and Rugged Enclosure Single and Dual Axis Models Available Low-Cost MEMS Technology RoHS Compliant Filtering Available 0-5 VDC Output Temperature Sensor Option Available IP65 Seal Applications Industrial Automation & Control Pin Out Construction & Agricultural Equipment Solar Tracking • Mobile Cranes Platform Leveling/Positioning Mobile Radar Equipment Railway Track Alignment & Maintenance

The JMI-100/200 series is available in single (JMI-100) and dual (JMI-200) axis configurations. This presents a robust and rugged design for industrial use, but with the benefit of low-cost MEMS technology.

Features

  • ±14.5°, ±30° and ±90° ranges
  • Robust and Rugged Enclosure
  • Single and Dual Axis Models Available
  • Low-Cost MEMS Technology
  • RoHS Compliant
  • Filtering Available
  • 0-5 VDC Output
  • Temperature Sensor Option Available
  • IP65 Seal Applications
  • Industrial Automation & Control Pin Out
  • Construction & Agricultural Equipment
  • Solar Tracking • Mobile Cranes
  • Platform Leveling/Positioning
  • Mobile Radar Equipment
  • Railway Track Alignment & Maintenance
Supplier's Site

Technical Specifications

  Jewell Instruments, LLC
Product Category Tilt Sensors
Product Number JMI-100/200-S
Product Name MEMS Inclinometer
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Type MEMS
Tilt Range -90 to 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Inclinometers - 1882-1073780-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 10 degrees
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Tilt Sensors & Inclinometers - 04-1044-0144 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 75 degrees
Number of Axes 1
View Details
Inclination Sensors - 2100662 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details
A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details