Jewell Instruments, LLC Precision Inclinometer LCF-2330 Series

Description
The Jewell LCF-2330 Series Inclinometer is a dual axis version of the rugged and high accuracy LCF Series. The design of the LCF-2330 Series was optimized to provide the high accuracy and superior repeatability of Jewell's rugged, fluid damped, flexure suspension, servo technology in a small and convenient package for applications requiring a compact dual axis solution. Features & Benefits ±1° to ±90° Input Full Range Micro Radian Resolution Available Internal Temp Sensor High Level ± 5 Vdc Output Superior 0° Output Stability over Temperature Low Impedance Output Applications Radar & Antenna Leveling Weapons Platform Leveling Barge and Offshore Platform Control Deviation Surveys • 2-Axis Machine Tool Leveling Bridge Structural Monitoring Submersible Control Feedback Offshore Platform Stability Production/Manufactu ring Process Equipment for Aerospace Industry
Description
The Jewell LCF-2330 Series Inclinometer is a dual axis version of the rugged and high accuracy LCF Series. The design of the LCF-2330 Series was optimized to provide the high accuracy and superior repeatability of Jewell's rugged, fluid damped, flexure suspension, servo technology in a small and convenient package for applications requiring a compact dual axis solution. Features & Benefits ±1° to ±90° Input Full Range Micro Radian Resolution Available Internal Temp Sensor High Level ± 5 Vdc Output Superior 0° Output Stability over Temperature Low Impedance Output Applications Radar & Antenna Leveling Weapons Platform Leveling Barge and Offshore Platform Control Deviation Surveys • 2-Axis Machine Tool Leveling Bridge Structural Monitoring Submersible Control Feedback Offshore Platform Stability Production/Manufactu ring Process Equipment for Aerospace Industry

Suppliers

Company
Product
Description
Supplier Links
Precision Inclinometer - LCF-2330 Series - Jewell Instruments, LLC
Manchester, NH, USA
Precision Inclinometer
LCF-2330 Series
Precision Inclinometer LCF-2330 Series
The Jewell LCF-2330 Series Inclinometer is a dual axis version of the rugged and high accuracy LCF Series. The design of the LCF-2330 Series was optimized to provide the high accuracy and superior repeatability of Jewell's rugged, fluid damped, flexure suspension, servo technology in a small and convenient package for applications requiring a compact dual axis solution. Features & Benefits ±1° to ±90° Input Full Range Micro Radian Resolution Available Internal Temp Sensor High Level ± 5 Vdc Output Superior 0° Output Stability over Temperature Low Impedance Output Applications Radar & Antenna Leveling Weapons Platform Leveling Barge and Offshore Platform Control Deviation Surveys • 2-Axis Machine Tool Leveling Bridge Structural Monitoring Submersible Control Feedback Offshore Platform Stability Production/Manufactu ring Process Equipment for Aerospace Industry

The Jewell LCF-2330 Series Inclinometer is a dual axis version of the rugged and high accuracy LCF Series.

The design of the LCF-2330 Series was optimized to provide the high accuracy and superior repeatability of Jewell's rugged, fluid damped, flexure suspension, servo technology in a small and convenient package for applications requiring a compact dual axis solution.

Features & Benefits

  • ±1° to ±90° Input Full Range
  • Micro Radian Resolution
  • Available Internal Temp Sensor
  • High Level ± 5 Vdc Output
  • Superior 0° Output Stability over Temperature
  • Low Impedance Output

Applications

  • Radar & Antenna Leveling
  • Weapons Platform Leveling
  • Barge and Offshore Platform Control
  • Deviation Surveys • 2-Axis Machine Tool Leveling
  • Bridge Structural Monitoring
  • Submersible Control Feedback
  • Offshore Platform Stability
  • Production/Manufacturing Process Equipment for Aerospace Industry
Supplier's Site

Technical Specifications

  Jewell Instruments, LLC
Product Category Tilt Sensors
Product Number LCF-2330 Series
Product Name Precision Inclinometer
Trigger Tilt Sensor
Unlock Full Specs
to access all available technical data

Similar Products

inclinometers - ACE-080-2-SC00-H02-2W - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 80 degrees
View Details
Inclinometers - 1882-1073782-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 60 degrees
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Tilt Sensors & Inclinometers - 02160021-000 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Number of Axes 1
View Details
A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details