Sitron Capacitive Point Level Detection, Universal Supply, N2 Nylon Housing SC750U

Description
The SC750U features a Universal Power Supply with a large nylon housing (N2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a PTFE sensing tip and 316SS threaded, flanged or sanitary process connection. However, the SC750U can also be made entirely in PVC (with the nylon housing) for a highly aggressive or corrosive chemical process. Application High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil level detection
Datasheet
Description
The SC750U features a Universal Power Supply with a large nylon housing (N2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a PTFE sensing tip and 316SS threaded, flanged or sanitary process connection. However, the SC750U can also be made entirely in PVC (with the nylon housing) for a highly aggressive or corrosive chemical process. Application High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil level detection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Point Level Detection, Universal Supply, N2 Nylon Housing - SC750U - Sitron
Hauppauge, NY, USA
Capacitive Point Level Detection, Universal Supply, N2 Nylon Housing
SC750U
Capacitive Point Level Detection, Universal Supply, N2 Nylon Housing SC750U
The SC750U features a Universal Power Supply with a large nylon housing (N2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a PTFE sensing tip and 316SS threaded, flanged or sanitary process connection. However, the SC750U can also be made entirely in PVC (with the nylon housing) for a highly aggressive or corrosive chemical process. Application High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil level detection

The SC750U features a Universal Power Supply with a large nylon housing (N2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a PTFE sensing tip and 316SS threaded, flanged or sanitary process connection. However, the SC750U can also be made entirely in PVC (with the nylon housing) for a highly aggressive or corrosive chemical process.

Application

  • High level alarm
  • Low level alarm
  • Pump protection
  • Leak detection
  • Overflow alarm
  • Supply line control
  • Fill/Drain control
  • Lubricant monitoring
  • Cooling water monitoring
  • On/Off valve monitoring
  • Oil level detection
Supplier's Site Datasheet
Capacitive Point Level Detection, Universal Supply, G2 Aluminum Housing - SC750U - Sitron
Hauppauge, NY, USA
Capacitive Point Level Detection, Universal Supply, G2 Aluminum Housing
SC750U
Capacitive Point Level Detection, Universal Supply, G2 Aluminum Housing SC750U
The SC750U features a Universal Power Supply with a large aluminum housing (G2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a PTFE sensing tip and 316SS threaded, flanged or sanitary process connection. For top mounted applications, the SC750U can also be ordered with extended 316SS rod length up to 3 meters. Applications High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil level detection

The SC750U features a Universal Power Supply with a large aluminum housing (G2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a PTFE sensing tip and 316SS threaded, flanged or sanitary process connection. For top mounted applications, the SC750U can also be ordered with extended 316SS rod length up to 3 meters.

Applications

  • High level alarm
  • Low level alarm
  • Pump protection
  • Leak detection
  • Overflow alarm
  • Supply line control
  • Fill/Drain control
  • Lubricant monitoring
  • Cooling water monitoring
  • On/Off valve monitoring
  • Oil level detection
Supplier's Site Datasheet

Technical Specifications

  Sitron
Product Category Level Sensors
Product Number SC750U
Product Name Capacitive Point Level Detection, Universal Supply, N2 Nylon Housing
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 145 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details