Sitron Capacitive Level Transmitter, Large Aluminum Housing, Integrated Galvanic Isolation and Electronics SC404

Description
The SC404 is a capacitance continuous level transmitter with an integrated Galvanic Isolator and electronics module mounted within the Large aluminum housing. This 2 wire loop powered unit provides a 4-20mA output with set up and calibration achieved with a zero and span adjustment. This flexible level measurement device works well in many industrial processes and process media including a variety of liquids, powders and pastes. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Application Boilers tank level monitoring Oil tank level monitoring Cosmetic packaging machinery Sanitary Process Level Measurement Food and Beverage applications Pulp and Paper Industry
Datasheet
Description
The SC404 is a capacitance continuous level transmitter with an integrated Galvanic Isolator and electronics module mounted within the Large aluminum housing. This 2 wire loop powered unit provides a 4-20mA output with set up and calibration achieved with a zero and span adjustment. This flexible level measurement device works well in many industrial processes and process media including a variety of liquids, powders and pastes. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Application Boilers tank level monitoring Oil tank level monitoring Cosmetic packaging machinery Sanitary Process Level Measurement Food and Beverage applications Pulp and Paper Industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Level Transmitter, Large Aluminum Housing, Integrated Galvanic Isolation and Electronics - SC404 - Sitron
Hauppauge, NY, USA
Capacitive Level Transmitter, Large Aluminum Housing, Integrated Galvanic Isolation and Electronics
SC404
Capacitive Level Transmitter, Large Aluminum Housing, Integrated Galvanic Isolation and Electronics SC404
The SC404 is a capacitance continuous level transmitter with an integrated Galvanic Isolator and electronics module mounted within the Large aluminum housing. This 2 wire loop powered unit provides a 4-20mA output with set up and calibration achieved with a zero and span adjustment. This flexible level measurement device works well in many industrial processes and process media including a variety of liquids, powders and pastes. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Application Boilers tank level monitoring Oil tank level monitoring Cosmetic packaging machinery Sanitary Process Level Measurement Food and Beverage applications Pulp and Paper Industry

The SC404 is a capacitance continuous level transmitter with an integrated Galvanic Isolator and electronics module mounted within the Large aluminum housing. This 2 wire loop powered unit provides a 4-20mA output with set up and calibration achieved with a zero and span adjustment. This flexible level measurement device works well in many industrial processes and process media including a variety of liquids, powders and pastes.

Optional Accessories:

  • TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out

Application

  • Boilers tank level monitoring
  • Oil tank level monitoring
  • Cosmetic packaging machinery
  • Sanitary Process Level Measurement
  • Food and Beverage applications
  • Pulp and Paper Industry
Supplier's Site Datasheet
Capacitive Level Transmitter, Integrated Electronics - SC404 - Sitron
Hauppauge, NY, USA
Capacitive Level Transmitter, Integrated Electronics
SC404
Capacitive Level Transmitter, Integrated Electronics SC404
The SC404 is a capacitance continuous level transmitter with an integrated electronics module mounted within the nylon or aluminum housing. This 2 wire loop powered unit provides a 4-20mA output with set up and calibration achieved with a zero and span adjustment. This flexible level measurement device works well in many industrial processes and process media including a variety of liquids, powders and pastes. Optional Accessories: ISO420 Galvanic Isolator TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Applications Boilers tank level monitoring Oil tank level monitoring Cosmetic packaging machinery Sanitary Process Level Measurement Food and Beverage applications Pulp and Paper Industry

The SC404 is a capacitance continuous level transmitter with an integrated electronics module mounted within the nylon or aluminum housing. This 2 wire loop powered unit provides a 4-20mA output with set up and calibration achieved with a zero and span adjustment. This flexible level measurement device works well in many industrial processes and process media including a variety of liquids, powders and pastes.

Optional Accessories:

  • ISO420 Galvanic Isolator
  • TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out

Applications

  • Boilers tank level monitoring
  • Oil tank level monitoring
  • Cosmetic packaging machinery
  • Sanitary Process Level Measurement
  • Food and Beverage applications
  • Pulp and Paper Industry
Supplier's Site Datasheet

Technical Specifications

  Sitron
Product Category Level Sensors
Product Number SC404
Product Name Capacitive Level Transmitter, Large Aluminum Housing, Integrated Galvanic Isolation and Electronics
Device Classification Transmitter
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
Output Options AnalogCurrent
Maximum Operating Pressure 290 psi (204 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Vertical Float Valve – Top Mounting - OKC-2271-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
ToughSonic 100 Series - TS-100.30 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 10 to 360 inch (254 to 9144 mm)
Media Type Liquid
View Details