Sitron Ultrasonic Level Meter / Transmitter MSLU

Description
The SLU Ultrasonic level meters are compact measurement devices containing an ultasonic transmitter and an electronic module. The transducer generates ultrasonic pulses that travel at the speed of sound toward the target medium. These sound waves are reflected off the surface of the medium and are received by the transducer system. The “time of flight” between the transducer and the surface and then back to the transducer is measured. Based on the time period during which the individual pulses spread towards the level and back, this period is averaged by the electronics (that also performs temperature compensation) and subsequently are converted to an output current 4…20mA with HART protocol, Voltage 0…10 V or ouput RS-485 Modbus and the measured value is displayed on the display. The meters are applied for monitoring and control of liquid and solid levels without being in direct contact with the medium. MSLU – Configuration and adjustment of min. and max. measuring range by two buttons / Current (4 … 20 mA) , voltage (0 … 10 V) or RS-485 Modbus/RTU output / LED state indication / Easy and quick connecting by connector
Datasheet
Description
The SLU Ultrasonic level meters are compact measurement devices containing an ultasonic transmitter and an electronic module. The transducer generates ultrasonic pulses that travel at the speed of sound toward the target medium. These sound waves are reflected off the surface of the medium and are received by the transducer system. The “time of flight” between the transducer and the surface and then back to the transducer is measured. Based on the time period during which the individual pulses spread towards the level and back, this period is averaged by the electronics (that also performs temperature compensation) and subsequently are converted to an output current 4…20mA with HART protocol, Voltage 0…10 V or ouput RS-485 Modbus and the measured value is displayed on the display. The meters are applied for monitoring and control of liquid and solid levels without being in direct contact with the medium. MSLU – Configuration and adjustment of min. and max. measuring range by two buttons / Current (4 … 20 mA) , voltage (0 … 10 V) or RS-485 Modbus/RTU output / LED state indication / Easy and quick connecting by connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Level Meter / Transmitter - MSLU - Sitron
Hauppauge, NY, USA
Ultrasonic Level Meter / Transmitter
MSLU
Ultrasonic Level Meter / Transmitter MSLU
The SLU Ultrasonic level meters are compact measurement devices containing an ultasonic transmitter and an electronic module. The transducer generates ultrasonic pulses that travel at the speed of sound toward the target medium. These sound waves are reflected off the surface of the medium and are received by the transducer system. The “time of flight” between the transducer and the surface and then back to the transducer is measured. Based on the time period during which the individual pulses spread towards the level and back, this period is averaged by the electronics (that also performs temperature compensation) and subsequently are converted to an output current 4…20mA with HART protocol, Voltage 0…10 V or ouput RS-485 Modbus and the measured value is displayed on the display. The meters are applied for monitoring and control of liquid and solid levels without being in direct contact with the medium. MSLU – Configuration and adjustment of min. and max. measuring range by two buttons / Current (4 … 20 mA) , voltage (0 … 10 V) or RS-485 Modbus/RTU output / LED state indication / Easy and quick connecting by connector

The SLU Ultrasonic level meters are compact measurement devices containing an ultasonic transmitter and an electronic module. The transducer generates ultrasonic pulses that travel at the speed of sound toward the target medium. These sound waves are reflected off the surface of the medium and are received by the transducer system. The “time of flight” between the transducer and the surface and then back to the transducer is measured. Based on the time period during which the individual pulses spread towards the level and back, this period is averaged by the electronics (that also performs temperature compensation) and subsequently are converted to an output current 4…20mA with HART protocol, Voltage 0…10 V or ouput RS-485 Modbus and the measured value is displayed on the display. The meters are applied for monitoring and control of liquid and solid levels without being in direct contact with the medium.

MSLU – Configuration and adjustment of min. and max. measuring range by two buttons / Current (4 … 20 mA) , voltage (0 … 10 V) or RS-485 Modbus/RTU output / LED state indication / Easy and quick connecting by connector

Supplier's Site Datasheet

Technical Specifications

  Sitron
Product Category Level Sensors
Product Number MSLU
Product Name Ultrasonic Level Meter / Transmitter
Device Classification Sensor Only; Transmitter
Measuring Range 3.94 to 787 inch (100 to 20000 mm)
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data