Sitron Point Level Switch for Liquids, G1 Small Aluminum Housing VTKR

Description
The VTKR with a small robust aluminum housing (G1) comes standard with a universal power supply: 24Vdc or 85 to 264Vac. It is an ideal solution for point level detection of liquids, regardless of the conductivity or dielectric of the product. The G1 Aluminum housing can also be ordered with an acrylic window for active viewing of level status without having to remove the housing cover. All models are made in 316 Stainless Steel, can be ordered with a great variety of threaded, flange, or hygienic fittings, are available with Halar or epoxy coatings and can operate at temperatures up to 100ºC . The VTKR also features a time delay adjustment of 1, 5, 10 or 20 seconds as well as a Wet/Dry selection for both High and Low level application requirements. Applications High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil level detection
Datasheet
Description
The VTKR with a small robust aluminum housing (G1) comes standard with a universal power supply: 24Vdc or 85 to 264Vac. It is an ideal solution for point level detection of liquids, regardless of the conductivity or dielectric of the product. The G1 Aluminum housing can also be ordered with an acrylic window for active viewing of level status without having to remove the housing cover. All models are made in 316 Stainless Steel, can be ordered with a great variety of threaded, flange, or hygienic fittings, are available with Halar or epoxy coatings and can operate at temperatures up to 100ºC . The VTKR also features a time delay adjustment of 1, 5, 10 or 20 seconds as well as a Wet/Dry selection for both High and Low level application requirements. Applications High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil level detection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Point Level Switch for Liquids, G1 Small Aluminum Housing - VTKR - Sitron
Hauppauge, NY, USA
Point Level Switch for Liquids, G1 Small Aluminum Housing
VTKR
Point Level Switch for Liquids, G1 Small Aluminum Housing VTKR
The VTKR with a small robust aluminum housing (G1) comes standard with a universal power supply: 24Vdc or 85 to 264Vac. It is an ideal solution for point level detection of liquids, regardless of the conductivity or dielectric of the product. The G1 Aluminum housing can also be ordered with an acrylic window for active viewing of level status without having to remove the housing cover. All models are made in 316 Stainless Steel, can be ordered with a great variety of threaded, flange, or hygienic fittings, are available with Halar or epoxy coatings and can operate at temperatures up to 100ºC . The VTKR also features a time delay adjustment of 1, 5, 10 or 20 seconds as well as a Wet/Dry selection for both High and Low level application requirements. Applications High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil level detection

The VTKR with a small robust aluminum housing (G1) comes standard with a universal power supply: 24Vdc or 85 to 264Vac. It is an ideal solution for point level detection of liquids, regardless of the conductivity or dielectric of the product. The G1 Aluminum housing can also be ordered with an acrylic window for active viewing of level status without having to remove the housing cover. All models are made in 316 Stainless Steel, can be ordered with a great variety of threaded, flange, or hygienic fittings, are available with Halar or epoxy coatings and can operate at temperatures up to 100ºC . The VTKR also features a time delay adjustment of 1, 5, 10 or 20 seconds as well as a Wet/Dry selection for both High and Low level application requirements.

Applications

  • High level alarm
  • Low level alarm
  • Pump protection
  • Leak detection
  • Overflow alarm
  • Supply line control
  • Fill/Drain control
  • Lubricant monitoring
  • Cooling water monitoring
  • On/Off valve monitoring
  • Oil level detection
Supplier's Site Datasheet
Point Level Switch for Liquids, Relay output / Ex Proof Housing (Ex d) - VTKR - Sitron
Hauppauge, NY, USA
Point Level Switch for Liquids, Relay output / Ex Proof Housing (Ex d)
VTKR
Point Level Switch for Liquids, Relay output / Ex Proof Housing (Ex d) VTKR
The VTKR with a large robust explosion proof aluminum housing (GX) comes standard with a universal power supply: 18…36Vdc or 85 to 264Vac. It is an ideal solution for point level detection of liquids, regardless of the conductivity or dielectric of the product. All models are made in 316 Stainless Steel, can be ordered with a great variety of threaded, flange, or hygienic fittings, are available with Halar or epoxy coatings and can operate at temperatures up to 120ºC (248ºF). The VTKR also features a time delay adjustment of 1, 5, 10 or 20 seconds as well as a Wet/Dry selection for both High and Low level application requirements The GX comes standard with a glass window which enables visualization of LED switch status. The GX housing comes with the following certifications: UL, cUL, IECEX and ATEX for installation in hazardous environments. Application High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil level detection

The VTKR with a large robust explosion proof aluminum housing (GX) comes standard with a universal power supply: 18…36Vdc or 85 to 264Vac. It is an ideal solution for point level detection of liquids, regardless of the conductivity or dielectric of the product.

All models are made in 316 Stainless Steel, can be ordered with a great variety of threaded, flange, or hygienic fittings, are available with Halar or epoxy coatings and can operate at temperatures up to 120ºC (248ºF). The VTKR also features a time delay adjustment of 1, 5, 10 or 20 seconds as well as a Wet/Dry selection for both High and Low level application requirements

The GX comes standard with a glass window which enables visualization of LED switch status. The GX housing comes with the following certifications: UL, cUL, IECEX and ATEX for installation in hazardous environments.

Application

  • High level alarm
  • Low level alarm
  • Pump protection
  • Leak detection
  • Overflow alarm
  • Supply line control
  • Fill/Drain control
  • Lubricant monitoring
  • Cooling water monitoring
  • On/Off valve monitoring
  • Oil level detection
Supplier's Site Datasheet
Vibrating Fork G2 Housing - VTKR - Sitron
Hauppauge, NY, USA
Vibrating Fork G2 Housing
VTKR
Vibrating Fork G2 Housing VTKR
The VTKR with a large robust aluminum housing (G2) comes standard with a universal power supply: 24Vdc or 85 to 264Vac. It is an ideal solution for point level detection of liquids, regardless of the conductivity or dielectric of the product. All models are made in 316 Stainless Steel, can be ordered with a great variety of threaded, flange, or hygienic fittings, are available with Halar or epoxy coatings and can operate at temperatures up to 120ºC (248ºF). The VTKR also features a time delay adjustment of 1, 5, 10 or 20 seconds as well as a Wet/Dry selection for both High and Low level application requirements. Application High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil level detection

The VTKR with a large robust aluminum housing (G2) comes standard with a universal power supply: 24Vdc or 85 to 264Vac. It is an ideal solution for point level detection of liquids, regardless of the conductivity or dielectric of the product. All models are made in 316 Stainless Steel, can be ordered with a great variety of threaded, flange, or hygienic fittings, are available with Halar or epoxy coatings and can operate at temperatures up to 120ºC (248ºF). The VTKR also features a time delay adjustment of 1, 5, 10 or 20 seconds as well as a Wet/Dry selection for both High and Low level application requirements.

Application

  • High level alarm
  • Low level alarm
  • Pump protection
  • Leak detection
  • Overflow alarm
  • Supply line control
  • Fill/Drain control
  • Lubricant monitoring
  • Cooling water monitoring
  • On/Off valve monitoring
  • Oil level detection
Supplier's Site Datasheet

Technical Specifications

  Sitron Sitron Sitron
Product Category Level Sensors Level Sensors Level Sensors
Product Number VTKR VTKR VTKR
Product Name Point Level Switch for Liquids, G1 Small Aluminum Housing Point Level Switch for Liquids, Relay output / Ex Proof Housing (Ex d) Vibrating Fork G2 Housing
Device Classification Sensor Only Sensor Only Sensor Only
Media Type Liquid Liquid Liquid
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 725 psi (510 m H2O) 725 psi (510 m H2O) 725 psi (510 m H2O)
Meter Technology Type Vibrating/Tuning Fork Method Vibrating/Tuning Fork Method Vibrating/Tuning Fork Method
Unlock Full Specs
to access all available technical data