Sitron Datasheets for Liquid Level Switches

Liquid level switches are used to detect specific liquid levels or interfaces between liquids. These level measurements are indicated via an electrical switching action.
Liquid Level Switches: Learn more

Product Name Notes
Sitron’s HFS high frequency limit level sensor is designed to effortlessy detect the level of fluids or paste-like media while ignoring the influence of deposits of viscous media (ketchup, yogurt,...
The EL TA01 is a single point, fixed rod level switch with no housing and a screw terminal type electrical connection. The EL TA01 also requires separate panel mounted relays...
The ER02 is a dual point, fixed rod conductive level switch. This model features two active switch points using only one rod. This unit is available with or without a...
The SC200 (+ RL202 Controller for AC Power Supply) expands on the capability of the SC200 (no housing, yet integrated sensitivity adjustment). The RL202 controller can be ordered with either...
The SC200 is a compact version of the SC750DC. While the units does not have a housing, it does still feature a sensitivity adjustment as well as an LED indicator...
The SC400 (w/ G1 aluminum housing) with LV400 relay controller is designed to signal, monitor or detect the level of a wide variety of solids or liquids. The SC400 features...
The SC400 (w/ N1 nylon housing) with LV400 relay controller is designed to signal, monitor or detect the level of a wide variety of solids or liquids. The SC400 features...
The SC750DC with small nylon housing (N1), featuring a sensibility adjustment and time delay, is an ideal solution for point level detection of a wide variety of liquid and solid...
The SC750U features a Universal Power Supply with a large aluminum housing (G2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is...
The SC750U features a Universal Power Supply with a large nylon housing (N2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is...
The SOP400 Opto Eletronic Level Switches are used for level detection in liquids, independent of physical characteristics such as density, dielectric constant or the conductivity of the medium. The SOP400...
The VTK with a small nylon housing (N1) comes in two versions: The VTKR with a universal power supply (24Vdc or 85 to 264Vac) or the VTK-DC, powered by 24Vdc...
The VTKR with a large robust aluminum housing (G2) comes standard with a universal power supply: 24Vdc or 85 to 264Vac. It is an ideal solution for point level detection...
The VTKR with a large robust explosion proof aluminum housing (GX) comes standard with a universal power supply: 18…36Vdc or 85 to 264Vac. It is an ideal solution for point...
The VTKR with a small robust aluminum housing (G1) comes standard with a universal power supply: 24Vdc or 85 to 264Vac. It is an ideal solution for point level detection...