Sitron Datasheets for Flow Meters
Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| The CF12 series of thermal flow switches is designed to monitor flow status of liquids and gases and can also be used to detect level. A chain of 8 LED’s... | |
| The CF12 Thermal Dispersion Flow Switch with a large 316 Stainless Steel housing (A2) comes standard with a Universal Power Supply: 24Vdc or 85 to 264Vac. This model is an... | |
| The CF12 Thermal Dispersion Flow Switch with a large aluminum housing (G2) comes standard with a Universal Power Supply: 24Vdc or 85 to 264Vac. This unit offers reliable liquid and... | |
| The CF12 Thermal Dispersion Flow Switch with a small aluminum housing (G1) is available in two versions: CF12DC (+/-24Vdc) or CF12AC (85 to 264Vac). Both of these models offer reliable... | |
| The CF12 Thermal Dispersion Flow Switch with a small nylon housing (N1) is available in two versions: CF12DC (+/-24Vdc) or CF12AC (85 to 264Vac). Both of these models offer compact... | |
| The CF12 Thermal Dispersion Flow Switch with Exproof Housing (GX) comes standard with a Universal Power Supply: 24Vdc or 85 to 264Vac. This unit offers reliable liquid and gas flow... | |
| The CF12RM Remote Mounted Thermal Dispersion Flow Switch is available in two versions: CF12RMDC (+/-24Vdc) or CF12RMAC (85 to 264Vac). Both of these models offer reliable liquid and gas flow... | |
| The CF420 is a flow Transmitter that measures the velocity of liquid flows. The CF420 provides two output options; a 4-20mA output and a normally open or normally closed relay. | |
| The CF420 is a flow Transmitter that measures the velocity of liquid flows. The CF420 provides two output options; a 4-20mA output and a PNP switch output. The electronics module... | |
| The CF420RM Remote Mounted Thermal Dispersion Flow Transmitter is available in two versions: CF420RMDC (+/-24Vdc) or CF420RMAC (85 to 264Vac). Both of these models offer reliable liquid flow monitoring, with... |