Sitron Datasheets for Level Transmitters
Level transmitters or level transducers are used to measure the level of a liquid or bulk solid material (as well as slurries) within a specified space. For each measurement, they provide an electrical output that is proportional to the input level.
Level Transmitters: Learn more
| Product Name | Notes |
|---|---|
| The SC404 is a capacitance continuous level transmitter with an integrated electronics module mounted within the nylon or aluminum housing. This 2 wire loop powered unit provides a 4-20mA output... | |
| The SC404 is a capacitance continuous level transmitter with an integrated Galvanic Isolator and electronics module mounted within the Large aluminum housing. This 2 wire loop powered unit provides a... | |
| The SLU Ultrasonic level meters are compact measurement devices containing an ultasonic transmitter and an electronic module. The transducer generates ultrasonic pulses that travel at the speed of sound toward... |