Sitron Datasheets for Flow Switches
Flow switches are devices that monitor flow and send a trip signal to other devices, like a pump, for protection. These switches can be used for the measurement of gases, liquids, and steam.
Flow Switches: Learn more
| Product Name | Notes |
|---|---|
| The CF12 series of thermal flow switches is designed to monitor flow status of liquids and gases and can also be used to detect level. A chain of 8 LED’s... | |
| The CF12 Thermal Dispersion Flow Switch with a large 316 Stainless Steel housing (A2) comes standard with a Universal Power Supply: 24Vdc or 85 to 264Vac. This model is an... | |
| The CF12 Thermal Dispersion Flow Switch with a large aluminum housing (G2) comes standard with a Universal Power Supply: 24Vdc or 85 to 264Vac. This unit offers reliable liquid and... | |
| The CF12 Thermal Dispersion Flow Switch with a small aluminum housing (G1) is available in two versions: CF12DC (+/-24Vdc) or CF12AC (85 to 264Vac). Both of these models offer reliable... | |
| The CF12 Thermal Dispersion Flow Switch with a small nylon housing (N1) is available in two versions: CF12DC (+/-24Vdc) or CF12AC (85 to 264Vac). Both of these models offer compact... | |
| The CF12 Thermal Dispersion Flow Switch with Exproof Housing (GX) comes standard with a Universal Power Supply: 24Vdc or 85 to 264Vac. This unit offers reliable liquid and gas flow... | |
| The CF12RM Remote Mounted Thermal Dispersion Flow Switch is available in two versions: CF12RMDC (+/-24Vdc) or CF12RMAC (85 to 264Vac). Both of these models offer reliable liquid and gas flow... |