Sitron Capacitive Point Level Detection,24VDC Supply, N1 Small Nylon Housing SC750DC

Description
The SC750DC with small nylon housing (N1), featuring a sensibility adjustment and time delay, is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a PTFE sensing tip and 316SS threaded, flanged or sanitary process connection. However, the SC750DC can also be made entirely in PVC (with nylon housing) for a highly aggressive or corrosive chemical process. Applications High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil level detection
Datasheet
Description
The SC750DC with small nylon housing (N1), featuring a sensibility adjustment and time delay, is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a PTFE sensing tip and 316SS threaded, flanged or sanitary process connection. However, the SC750DC can also be made entirely in PVC (with nylon housing) for a highly aggressive or corrosive chemical process. Applications High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil level detection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Point Level Detection,24VDC Supply, N1 Small Nylon Housing - SC750DC - Sitron
Hauppauge, NY, USA
Capacitive Point Level Detection,24VDC Supply, N1 Small Nylon Housing
SC750DC
Capacitive Point Level Detection,24VDC Supply, N1 Small Nylon Housing SC750DC
The SC750DC with small nylon housing (N1), featuring a sensibility adjustment and time delay, is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a PTFE sensing tip and 316SS threaded, flanged or sanitary process connection. However, the SC750DC can also be made entirely in PVC (with nylon housing) for a highly aggressive or corrosive chemical process. Applications High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil level detection

The SC750DC with small nylon housing (N1), featuring a sensibility adjustment and time delay, is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a PTFE sensing tip and 316SS threaded, flanged or sanitary process connection. However, the SC750DC can also be made entirely in PVC (with nylon housing) for a highly aggressive or corrosive chemical process.

Applications

  • High level alarm
  • Low level alarm
  • Pump protection
  • Leak detection
  • Overflow alarm
  • Supply line control
  • Fill/Drain control
  • Lubricant monitoring
  • Cooling water monitoring
  • On/Off valve monitoring
  • Oil level detection
Supplier's Site Datasheet

Technical Specifications

  Sitron
Product Category Level Sensors
Product Number SC750DC
Product Name Capacitive Point Level Detection,24VDC Supply, N1 Small Nylon Housing
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 145 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Horizontal Float Valve – Side Mounting - OKC-1536-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Vibrating Probe Level Sensor - VRX51 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details