Sitron Proximity Sensor Capacitive SC200

Description
The SC200 is a compact version of the SC750DC. While the units does not have a housing, it does still feature a sensitivity adjustment as well as an LED indicator (at the blue base of the electrical connection). Standard configuration features a 316SS body and PTFE sensing tip with a ¾” NPT or BSP threaded process connection. The SC200 can also be made entirely in PVC for a highly aggressive or corrosive chemical process. Application High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil level detection
Datasheet
Description
The SC200 is a compact version of the SC750DC. While the units does not have a housing, it does still feature a sensitivity adjustment as well as an LED indicator (at the blue base of the electrical connection). Standard configuration features a 316SS body and PTFE sensing tip with a ¾” NPT or BSP threaded process connection. The SC200 can also be made entirely in PVC for a highly aggressive or corrosive chemical process. Application High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil level detection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor Capacitive - SC200 - Sitron
Hauppauge, NY, USA
Proximity Sensor Capacitive
SC200
Proximity Sensor Capacitive SC200
The SC200 is a compact version of the SC750DC. While the units does not have a housing, it does still feature a sensitivity adjustment as well as an LED indicator (at the blue base of the electrical connection). Standard configuration features a 316SS body and PTFE sensing tip with a ¾” NPT or BSP threaded process connection. The SC200 can also be made entirely in PVC for a highly aggressive or corrosive chemical process. Application High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil level detection

The SC200 is a compact version of the SC750DC. While the units does not have a housing, it does still feature a sensitivity adjustment as well as an LED indicator (at the blue base of the electrical connection). Standard configuration features a 316SS body and PTFE sensing tip with a ¾” NPT or BSP threaded process connection. The SC200 can also be made entirely in PVC for a highly aggressive or corrosive chemical process.

Application

  • High level alarm
  • Low level alarm
  • Pump protection
  • Leak detection
  • Overflow alarm
  • Supply line control
  • Fill/Drain control
  • Lubricant monitoring
  • Cooling water monitoring
  • On/Off valve monitoring
  • Oil level detection
Supplier's Site Datasheet

Technical Specifications

  Sitron
Product Category Level Sensors
Product Number SC200
Product Name Proximity Sensor Capacitive
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 145 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details