Sitron Datasheets for Flow Transmitters
Flow transmitters provide electrical outputs that are proportional to flow inputs. They use flow meters to measure the flow of liquids and gases.
Flow Transmitters: Learn more
| Product Name | Notes |
|---|---|
| The CF420 is a flow Transmitter that measures the velocity of liquid flows. The CF420 provides two output options; a 4-20mA output and a normally open or normally closed relay. | |
| The CF420 is a flow Transmitter that measures the velocity of liquid flows. The CF420 provides two output options; a 4-20mA output and a PNP switch output. The electronics module... | |
| The CF420RM Remote Mounted Thermal Dispersion Flow Transmitter is available in two versions: CF420RMDC (+/-24Vdc) or CF420RMAC (85 to 264Vac). Both of these models offer reliable liquid flow monitoring, with... |