Sitron Capacitive Level Probe SC120

Description
The SC120 probe transmits a current signal to the CN Indicator Relay, which in turn transforms it into a 4… 20mA signal. The SC120 can be used for measuring the level within smaller tanks, as the CN Series Indicator Relays have a wide range of sensitivity adjustment. Likewise, it can also be used in larger tanks via the use of steel cable in place of the 316SS rigid rod. Mandatory Accessories (choose one): CN202 – Indicator Relay CN200 – Indicator Relay CN205 – Indicator Relay
Datasheet
Description
The SC120 probe transmits a current signal to the CN Indicator Relay, which in turn transforms it into a 4… 20mA signal. The SC120 can be used for measuring the level within smaller tanks, as the CN Series Indicator Relays have a wide range of sensitivity adjustment. Likewise, it can also be used in larger tanks via the use of steel cable in place of the 316SS rigid rod. Mandatory Accessories (choose one): CN202 – Indicator Relay CN200 – Indicator Relay CN205 – Indicator Relay
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Level Probe - SC120 - Sitron
Hauppauge, NY, USA
Capacitive Level Probe
SC120
Capacitive Level Probe SC120
The SC120 probe transmits a current signal to the CN Indicator Relay, which in turn transforms it into a 4… 20mA signal. The SC120 can be used for measuring the level within smaller tanks, as the CN Series Indicator Relays have a wide range of sensitivity adjustment. Likewise, it can also be used in larger tanks via the use of steel cable in place of the 316SS rigid rod. Mandatory Accessories (choose one): CN202 – Indicator Relay CN200 – Indicator Relay CN205 – Indicator Relay

The SC120 probe transmits a current signal to the CN Indicator Relay, which in turn transforms it into a 4… 20mA signal. The SC120 can be used for measuring the level within smaller tanks, as the CN Series Indicator Relays have a wide range of sensitivity adjustment. Likewise, it can also be used in larger tanks via the use of steel cable in place of the 316SS rigid rod.

Mandatory Accessories (choose one):

  • CN202 – Indicator Relay
  • CN200 – Indicator Relay
  • CN205 – Indicator Relay
Supplier's Site Datasheet

Technical Specifications

  Sitron
Product Category Level Sensors
Product Number SC120
Product Name Capacitive Level Probe
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
Maximum Operating Pressure 290 psi (204 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
High Level Indicator - OKC-2289 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
80 GHz Compact Non-Contact Radar for Food & Pharma Processing - CNCR-400.SS - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details